EN
  • EN
  • DE

STGWA19NC60HD

Part No STGWA19NC60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 52A 208W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 52A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 208W
Total Switching Energy(Ets) 85μJ (on), 189μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/97ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 066389-STGWA19NC60HD
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Alternative Energy, Industrial
Ultra Librarian 3D Model Ultra Librarian STGWA19NC60HD CAD Model

Description

The STGWA19NC60HD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is tailored for a wide range of power applications, offering an optimal balance between switching speed and on-state loss, making it an excellent choice for high-efficiency designs.

Key Features

  • High Current Capability: The STGWA19NC60HD can handle a continuous collector current of up to 30A, with a peak current of 60A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CE) of 600V, this IGBT can be used in circuits with high operating voltages, providing excellent insulation and protection against voltage spikes.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The low saturation voltage helps to reduce conduction losses and improve overall efficiency, particularly important in high-frequency switching applications.
  • Fast Switching Speed: The device features a fast switching speed, which minimizes transition losses and allows for high-frequency operation, further enhancing power efficiency.
  • Co-Packaged Free Wheeling Diode: The inclusion of a fast and soft recovery anti-parallel diode ensures efficient freewheeling operations, which is essential for applications such as motor control.

Applications

The versatility of the STGWA19NC60HD makes it ideal for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STGWA19NC60HD is built to meet the highest standards, ensuring stable performance and a long operational life. Whether for industrial, consumer, or automotive applications, this IGBT is designed to deliver top-notch performance in the most demanding conditions.

Summary

The STGWA19NC60HD from STMicroelectronics is a robust and efficient IGBT, perfect for designers looking to optimize their power management systems. Its high current and voltage capabilities, along with its fast switching speeds, make it a go-to component for a wide range of power applications.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2136 $50.4952
17+ $5.9188 $100.6196
27+ $5.7339 $154.8153
37+ $5.5489 $205.3093
47+ $5.3640 $252.1080
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess