EN
  • EN
  • DE

STM1404CSNJQ6F

Part No STM1404CSNJQ6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Security Supervisor with Battery Switchover | IC SECURITY SUPERVISOR 3V 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number STM1404
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261366-STM1404CSNJQ6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM1404CSNJQ6F CAD Model

Description

Introducing the STM1404CSNJQ6F from STMicroelectronics

The STM1404CSNJQ6F is a robust, low-power silicon serial number from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is a part of the STM1404 series, which is designed to provide a unique identity to electronic devices, thus enabling efficient asset tracking, inventory management, and protection against counterfeiting.

Key Features

  • Unique Identification: Each STM1404CSNJQ6F chip comes with a factory-programmed 64-bit unique serial number, ensuring that no two chips are alike. This feature is critical for systems that require unique identification for security or inventory purposes.
  • Low Power Consumption: The device is optimized for low-power operations, making it an ideal choice for battery-powered applications where power efficiency is paramount.
  • Robust Interface: It utilizes a standard I2C interface, which allows for easy integration into existing designs and compatibility with a wide range of microcontrollers and processors.
  • High Reliability: Manufactured with STMicroelectronics's proven technology, the STM1404CSNJQ6F is designed for high reliability and stable operation over a wide temperature range, making it suitable for industrial and harsh environment applications.
  • Small Footprint: The device is offered in a compact SOIC-8 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The STM1404CSNJQ6F is versatile and can be used in a multitude of applications, such as:

  • Electronic Device Identification
  • Asset Tracking and Management
  • Anti-Counterfeiting Solutions
  • Warranty Tracking Systems
  • Network Hardware Identification

Whether you're developing consumer electronics, industrial automation systems, or secure IoT devices, the STM1404CSNJQ6F provides a secure and reliable way to assign a unique identity to each of your products. With STMicroelectronics's commitment to quality, you can design your systems with confidence, knowing that each component will meet the highest standards of performance and durability.

For more information about the STM1404CSNJQ6F, including datasheets, technical specifications, and ordering information, please visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess