EN
  • EN
  • DE

T2050H-6T

Part No T2050H-6T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Alternistor - Snubberless 600 V 20 A Through Hole TO-220
Manufacturer STMicroelectronics
Series Snubberless™
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name T2050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-7639-5, -497-7639-5, T2050H-6T-ND, T2050H6T
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898860-T2050H-6T
Ultra Librarian 3D Model Ultra Librarian T2050H-6T CAD Model

Description

STMicroelectronics T2050H-6T High Temperature Triac

The T2050H-6T is a state-of-the-art high temperature Triac from STMicroelectronics designed to operate in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. This Triac is particularly suited for use in AC switching and phase control applications such as motor speed controls, dimmers, and other similar processes.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the T2050H-6T is ideal for systems that are exposed to high thermal environments.
  • Voltage Capability: It can handle voltages up to 600V, providing a robust solution for mains voltage applications.
  • High Current Rating: With a current rating of 20A, this Triac can control high power loads with ease.
  • Snubberless Technology: The T2050H-6T incorporates ST's Snubberless technology which allows for a more efficient operation and reduces the need for additional external components.
  • Low Gate Trigger Current: It requires a low gate trigger current, making it compatible with a wide range of driving circuits and microcontrollers.
  • Surge Current Capability: It has a high surge current capability, ensuring reliability during transient conditions.

Applications

The T2050H-6T is versatile and can be used in various applications that require high efficiency and reliability. Some common applications include:

  • Home appliances such as ovens and electric heaters where high temperature operation is critical.
  • Industrial motor control circuits for AC phase control.
  • Lighting systems including dimmers and switching for LED and conventional lighting.
  • Solid-state relays and other situations where a robust and reliable Triac is necessary.

Quality and Reliability

STMicroelectronics ensures that the T2050H-6T meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control processes, ensuring that it performs to the specifications under the harshest conditions. This commitment to quality makes the T2050H-6T a preferred choice for designers and engineers looking for a dependable high-temperature Triac solution.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8127 $54.3810
70+ $1.4874 $104.1180
105+ $1.4409 $151.2945
145+ $1.3944 $202.1880
190+ $1.3479 $256.1010
250+ $1.2085 $302.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,756 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess