EN
  • EN
  • DE

STGW80H65FB-4

Part No STGW80H65FB-4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 80A
Power - Max 469 W
Switching Energy 2.1mJ (on), 1.5mJ (off)
Input Type Standard
Gate Charge 414 nC
Td (on/off) @ 25°C 84ns/280ns
Test Condition 400V, 80A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-4
Supplier Device Package TO-247-4
Base Product Number STGW80
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277388-STGW80H65FB-4
Ultra Librarian 3D Model Ultra Librarian STGW80H65FB-4 CAD Model

Description

The STGW80H65FB-4 is a state-of-the-art trench gate field-stop IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics. This high-performance IGBT is designed for a wide range of applications requiring high efficiency and fast switching. It is particularly suited for use in power conversion systems such as inverters, converters, and power supplies, as well as for motor drive applications.

Key Features

  • Maximum Collector-Emitter Voltage (V<sub>CE): 650V, providing a comfortable margin for high voltage applications.
  • Continuous Collector Current (I<sub>C): 80A at 25°C, ensuring high current handling capability.
  • Low On-Voltage Drop (V<sub>CE(sat)): This feature reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: The device is optimized for fast switching, reducing switching losses and enabling high-frequency operation.
  • Short-Circuit Ruggedness: It can withstand short-circuit conditions for a specified time, enhancing reliability and robustness in harsh environments.
  • Co-Packaged Free-Wheeling Diode: An integrated fast recovery diode provides efficient freewheeling functionality, critical for many power applications.

Applications

The STGW80H65FB-4 is ideal for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Solar Inverters
  • Induction Heating Systems
  • High-Performance Power Converters
  • Electric Vehicle (EV) Chargers
  • Motor Drives and Controllers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGW80H65FB-4 is manufactured with robustness and reliability in mind, ensuring that it meets the stringent requirements of industrial applications. It is also supported by comprehensive technical documentation and application support from STMicroelectronics, making integration into existing systems straightforward for designers and engineers.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess