Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237499-BTA04-800CRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA04-800CRG CAD Model

Description

Product Overview: BTA04-800CRG

The BTA04-800CRG is a state-of-the-art Triac, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance electronic component is engineered to control AC power in a variety of applications, offering a seamless and efficient solution for designers and engineers.

Key Features

  • High Voltage Capability: The BTA04-800CRG is capable of withstanding voltages up to 800V, making it suitable for a wide range of AC power applications.
  • Current Rating: With an on-state RMS current of 4A, this Triac can handle significant power levels, ideal for moderate to high-power circuitry.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled with a minimal power signal, enhancing its compatibility with various control circuits and microcontrollers.
  • Thermal Resistance: The product features a junction to case thermal resistance that ensures reliable operation even at high temperatures, contributing to its durability and longevity.
  • Insulated Package: The BTA04-800CRG comes in an insulated package, offering improved safety and ease of installation. This feature prevents electrical shocks and short circuits, enhancing the overall reliability of the application.

Applications

The versatility of the BTA04-800CRG makes it an excellent choice for a plethora of applications. It is commonly used in:

  • Motor control circuits
  • AC power control
  • Lighting systems
  • Heating systems
  • Domestic and industrial automation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA04-800CRG is no exception, as it is built to meet rigorous industry standards. Its robust design ensures reliability and performance consistency, which is crucial for applications requiring long-term operation without failure.

Conclusion

With its high voltage capability, substantial current rating, low gate trigger voltage, and thermal efficiency, the BTA04-800CRG from STMicroelectronics is an excellent choice for designers looking to integrate a reliable Triac into their AC power control systems. The combination of features, along with the assurance of quality from a trusted manufacturer, makes the BTA04-800CRG a go-to component for a variety of electrical applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
WeEn Semiconductors
TRIAC 600V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-600C/DG,127
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO263
Need more? Email Us
ECAD model for Q6012NH5RP
WeEn Semiconductors
TRIAC 600V 4A DPAK
Need more? Email Us
ECAD model for BT136S-600F,118
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BT131-800E,412
ON Semiconductor
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BTB12-800CW3G
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention