Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237578-BTB20-800BWRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB20-800BWRG CAD Model

Description

The BTB20-800BWRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 20A and a voltage rating of 800V. This triac is part of the STMicroelectronics Snubberless™ series, which is known for its high commutation performance, making it suitable for a wide range of applications such as motor control, industrial and domestic lighting, heating, and static switching.

Key Features

  • High Current Rating: Capable of handling continuous on-state currents up to 20A, making it suitable for high power applications.
  • High Voltage Rating: With an 800V blocking voltage, the device is designed for use in circuits with high peak phase-to-phase voltages.
  • Snubberless Technology: This technology allows the triac to be used in applications with high commutation capabilities without the need for additional snubber circuitry.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Thermal Resistance: Features a low thermal resistance, which helps to maintain operational stability and extends the lifespan of the device.
  • Package: Available in an insulated TO-220AB package that provides electrical isolation and mechanical robustness.

Applications

Due to its robust performance characteristics, the BTB20-800BWRG is ideal for a range of applications:

  • AC phase control applications, such as light dimmers and motor speed controllers
  • Home appliances, including ovens, washing machines, and other high-power domestic equipment
  • Industrial process control, for managing heating elements, induction motors, and other heavy-duty machinery
  • Static switching, providing a reliable solid-state alternative to mechanical relays

Conclusion

The BTB20-800BWRG triac from STMicroelectronics is a highly reliable and efficient solution for controlling AC power in a variety of applications. Its high current and voltage ratings, coupled with Snubberless™ technology, make it a go-to choice for engineers looking for a robust triac capable of handling demanding electrical loads.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC 1KV 8A TO220F
Need more? Email Us
ECAD model for BTA208X-1000C0/L01
WeEn Semiconductors
TRIAC 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600B,127
STMicroelectronics
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.2678
ECAD model for Z00607MA 1BA2
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO263
Need more? Email Us
ECAD model for Q6012NH5RP
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600,127
WeEn Semiconductors
NOW WEEN - BTA201-600B - 3 QUADR
Need more? Email Us
ECAD model for BTA201-600B,112
ON Semiconductor
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BTB12-800CW3G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention