EN
  • EN
  • DE

BTB08-700BW/1

Part No BTB08-700BW/1
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237561-BTB08-700BW/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB08-700BW/1 CAD Model

Description

The BTB08-700BW/1 is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads in a wide array of applications. This semiconductor device is part of the STMicroelectronics Snubberless™, logic level, and standard Triacs family, which is renowned for its efficiency and reliability.

With a maximum voltage rating of 700V and a current rating of 8A, the BTB08-700BW/1 is capable of handling moderate power applications. It is particularly suitable for use in the control of AC motors, lighting systems, and heating systems where precise control of the power supply is essential. The device is also a popular choice for home appliances and industrial control systems.

The 'Snubberless' feature of the BTB08-700BW/1 indicates that it can suppress the voltage spikes that occur when the device turns off, eliminating the need for external snubber circuits. This feature not only simplifies the design but also reduces component count and board space, leading to more compact and cost-effective designs. Additionally, the logic level version allows direct interfacing with microcontrollers, making it ideal for smart control applications.

The BTB08-700BW/1 comes in a robust and insulated TO-220AB package, providing excellent thermal performance and making it easy to mount on a heatsink for enhanced thermal management. The insulation of the package allows for direct heat sinking without the need for electrical isolation, further simplifying the design and assembly process.

Key features of the BTB08-700BW/1 include:

  • On-state RMS current of 8 A
  • Repetitive peak off-state voltage (Vdrm/Vrrm) of 700 V
  • High static and dynamic commutation
  • Low gate trigger current (Igt) for direct drive from microcontrollers
  • Snubberless and logic level versions

In summary, the BTB08-700BW/1 Triac by STMicroelectronics is a versatile and efficient solution for AC power control in a variety of applications, offering designers a balance of performance, ease of use, and cost-effectiveness.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess