EN
  • EN
  • DE

STGW50NB60H

Part No STGW50NB60H
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 50A - 600V TO-247 PowerMESH  IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 194393-STGW50NB60H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW50NB60H CAD Model

Description

STGW50NB60H - IGBT from STMicroelectronics

The STGW50NB60H is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is part of ST's PowerMESH™ line, which is known for its excellent trade-off between switching performance and on-state behavior, making it suitable for a wide range of high-power applications.

With a maximum collector-emitter voltage of 600V and a continuous collector current rating of 50A at 25°C, the STGW50NB60H is equipped to handle demanding electrical environments. Its high-speed switching capabilities and low on-state voltage drop ensure efficient operation, contributing to the overall reduction of energy loss in the circuit.

The device features a robust and rugged design, with a maximum operating junction temperature of 150°C, which allows for reliable performance even in harsh conditions. Its short-circuit withstand time is rated at 10μs, providing additional protection against electrical faults and enhancing system safety.

The STGW50NB60H is also designed with co-packaged freewheeling diodes, which provide a fast and efficient path for the freewheeling current during the IGBT's off state. This integration helps to simplify circuit design and reduce component count, leading to a more compact and cost-effective solution for power electronic systems.

Typical applications for the STGW50NB60H include motor drives, uninterruptible power supplies (UPS), power factor correction (PFC) circuits, induction heating, and a variety of other high-power switching applications. Its high current capability and energy-efficient operation make it an ideal choice for designers looking to optimize their power systems for performance and reliability.

Overall, the STGW50NB60H represents STMicroelectronics' commitment to providing advanced semiconductor technologies that meet the evolving needs of the power electronics industry. With its robust features and reliable performance, this IGBT stands out as a solid choice for engineers and designers working on high-power electronic designs.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess