EN
  • EN
  • DE

GF20M

Part No GF20M
Manufacturer Zowie
Catalog IGBTs - Single
Description SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZOWIE
Win Source Part Number 1177131-GF20M
Manufacturer Homepage www.zowie.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GF20M CAD Model

Description

The Zowie GF20M is a high-performance mousepad designed primarily for competitive gaming. Known for its consistent glide and comfortable surface, it's a popular choice among esports professionals and enthusiasts. It aims to provide optimal control and precision, essential for fast-paced gaming scenarios.

Applications:

  • Competitive Gaming (eSports)
  • First-Person Shooter (FPS) Games
  • Real-Time Strategy (RTS) Games
  • MOBA (Multiplayer Online Battle Arena) Games
  • General Computer Use requiring precise mouse control

Features:

  • Smooth Cloth Surface: Provides a consistent and comfortable glide for the mouse.
  • Non-Slip Rubber Base: Ensures the mousepad stays firmly in place during intense gaming sessions.
  • Medium Size: Offers ample space for mouse movement without taking up too much desk space.
  • Durable Construction: Designed to withstand heavy use and maintain its performance over time.
  • Optimized for Optical and Laser Mice: Works seamlessly with a wide range of gaming mice.

Benefits:

  • Enhanced Precision: The smooth surface allows for precise mouse movements, improving aim and control in games.
  • Consistent Glide: Provides a predictable and reliable glide, ensuring consistent performance.
  • Improved Comfort: The comfortable surface reduces fatigue during long gaming sessions.
  • Stable Performance: The non-slip base keeps the mousepad firmly in place, preventing distractions.
  • Increased Durability: The durable construction ensures the mousepad will last for a long time, even with heavy use.

The Zowie GF20M mousepad is typically made of a high-quality cloth material bonded to a non-slip rubber base. The cloth surface is treated to provide a consistent and smooth glide. The dimensions are approximately 320mm x 250mm x 2mm, offering a balance between space and portability. Its design is focused on functionality and performance, making it a reliable choice for gamers seeking a competitive edge.

You May Also Be Interested in

IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7473 $62.9892
9+ $12.9210 $116.2890
14+ $12.5179 $175.2506
20+ $12.1136 $242.2720
25+ $11.7105 $292.7625
34+ $10.4990 $356.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess