EN
  • EN
  • DE

STGW40NC60WD

Part No STGW40NC60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 70A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 70A
Pulsed Collector Current 230A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 30A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 302μJ (on), 349μJ (off)
Input Type Standard
Gate Charge 126nC
Turn-on and Turn-off delay time 33ns/168ns
Testing Conditions 390V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 45ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 212286-STGW40NC60WD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW40NC60WD CAD Model

Description

The STGW40NC60WD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This IGBT is designed to meet the efficiency and reliability demands of modern electronic applications, including motor drives, uninterruptible power supplies (UPS), induction heating, and power factor correction circuits.

Key Features

  • High current capability: The STGW40NC60WD can handle continuous currents up to 40A, making it suitable for high-power applications.
  • High voltage rating: With a collector-emitter voltage (V<sub>CE) of 600V, it provides a comfortable safety margin for most industrial applications.
  • Low on-state voltage drop (V<sub>CE(sat)): This characteristic minimizes conduction losses and improves overall efficiency.
  • High-speed switching: The device features fast switching times, which are essential for reducing switching losses and improving performance in high-frequency circuits.
  • Co-packaged with a fast recovery diode: The inclusion of an anti-parallel diode enhances performance during the freewheeling phase of operation.

Performance and Reliability

The STGW40NC60WD is built using STMicroelectronics' advanced trench gate field-stop technology, which provides an optimal trade-off between conduction and switching losses. This technology enhances the device's performance by enabling lower on-state voltage and minimizing turn-off energy losses. Additionally, the device offers a very tight parameter distribution, which results in predictable and uniform performance across various units.

Applications

Due to its robust design and electrical characteristics, the STGW40NC60WD is well-suited for a wide range of applications. It is an excellent choice for high-efficiency converters and inverters in motor control systems, where precise and efficient speed and torque control are necessary. It is also ideal for power supplies where high reliability and power density are required, such as in UPS systems and power factor correction modules.

Environmental and Quality Standards

STMicroelectronics is committed to environmental sustainability and quality. The STGW40NC60WD is manufactured in facilities that comply with rigorous international standards, ensuring both the high reliability of the device and the minimal environmental impact of its production.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9730 $59.5950
36+ $3.2599 $117.3564
55+ $3.1580 $173.6900
76+ $3.0561 $232.2636
98+ $2.9543 $289.5214
131+ $2.6486 $346.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess