EN
  • EN
  • DE

IPB04N03L

Part No IPB04N03L
Manufacturer Infineon Technologies
Catalog Misc Products
Description OptiMOS Buck converter series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825960-IPB04N03L
Ultra Librarian 3D Model Ultra Librarian IPB04N03L CAD Model

Description

The IPB04N03L is a Power MOSFET from Infineon Technologies. It is an N-channel MOSFET designed for low voltage applications requiring efficient power switching. This MOSFET belongs to Infineon's OptiMOS™ family, known for its optimized performance in terms of on-state resistance (RDS(on)) and switching behavior.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits for step-down (buck) and step-up (boost) conversion.
  • Load Switching: Employed in applications where a load needs to be switched on and off efficiently.
  • Power Management: Used in power management circuits for controlling power distribution and consumption.
  • Motor Control: Found in low-voltage motor control applications.
  • Battery Management Systems (BMS): Integrated into BMS for battery protection and power management.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency. This MOSFET has an extremely low RDS(on).
  • Logic Level Compatibility: Can be driven directly by microcontrollers and other logic devices.
  • 30V Drain-Source Voltage (VDS): Suitable for applications with voltage requirements up to 30V.
  • N-Channel Enhancement Mode: Simplifies gate drive circuitry and control.
  • Avalanche Rated: Enhanced ruggedness against voltage spikes.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation and heat generation, leading to higher efficiency.
  • Simplified Design: Logic level compatibility reduces the complexity of gate drive circuits.
  • Reduced System Cost: Higher efficiency and lower heat generation can reduce the need for heat sinks and other cooling components.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Compact Size: Small package size for space-constrained applications.

Technical Specifications:

The IPB04N03L has a drain-source voltage (VDS) of 30V, a continuous drain current (ID) that will vary based on case temperature and package (check the datasheet). It has an extremely low on-state resistance (RDS(on)). The gate threshold voltage (VGS(th)) is logic level, which must be verified from the Infineon datasheet. The device is available in a PG-TO263-7 package. It is RoHS compliant and lead-free.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8831 $62.1817
16+ $7.2892 $116.6272
25+ $7.0605 $176.5125
34+ $6.8330 $232.3220
44+ $6.6054 $290.6376
59+ $5.9217 $349.3803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess