EN
  • EN
  • DE

STGW40NC60W

Part No STGW40NC60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 70A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 70A
Pulsed Collector Current 230A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 30A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 302μJ (on), 349μJ (off)
Input Type Standard
Gate Charge 126nC
Turn-on and Turn-off delay time 33ns/168ns
Testing Conditions 390V, 30A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 Long Leads
Win Source Part Number 1103061-STGW40NC60W
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGW40NC60W CAD Model

Description

STGW40NC60W - IGBT from STMicroelectronics

The STGW40NC60W is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, designed to cater to a wide range of power electronics applications. This IGBT combines advanced trench gate field-stop technology with a robust and efficient design, ensuring high-speed switching, low on-state voltage, and minimal energy loss during operation.

Key Features:

  • High Current Capability: The STGW40NC60W can handle continuous collector currents up to 40A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 600V, it is designed to withstand significant voltage stress and is ideal for applications that require high breakdown voltages.
  • Low On-State Voltage: The device exhibits a low V<sub>CE(sat) of typically 2.3V at 20A, which contributes to its excellent efficiency by reducing conduction losses.
  • Fast Switching Speed: The IGBT is optimized for fast switching, minimizing switching losses and improving overall performance in high-frequency applications.
  • Co-Packaged Diode: It includes a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces component count in circuit design.

Applications:

The STGW40NC60W is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Motor control systems
  • Power inverters for renewable energy sources
  • Welding equipment
  • Inductive heating and resonant converters

Reliability and Performance:

STMicroelectronics ensures that the STGW40NC60W meets the highest standards of reliability and performance. The device is characterized by its robustness and longevity, even under challenging operating conditions. It is designed to provide a high level of protection and stability, which is critical for the safety and efficiency of electronic systems.

Whether you're designing an advanced motor control system or a high-efficiency power supply, the STGW40NC60W IGBT from STMicroelectronics offers the performance and reliability needed to deliver superior results.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2079 $62.4948
28+ $4.2735 $119.6580
42+ $4.1395 $173.8590
58+ $4.0067 $232.3886
75+ $3.8727 $290.4525
100+ $3.4719 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess