EN
  • EN
  • DE

STM6717TZWY6F

Part No STM6717TZWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5  /  Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.313V, 3.075V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number STM6717
Other Names 497-5184-6,-497-5184-2,-497-5184-1,497-5184-2,STM6717TZWY6F,-497-5184-6,497-5184-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250989-STM6717TZWY6F
Ultra Librarian 3D Model Ultra Librarian STM6717TZWY6F CAD Model

Description

The STM6717TZWY6F is a sophisticated dual/triple voltage monitor and reset IC from STMicroelectronics, designed to safeguard digital systems against voltage fluctuations and failures. This component is an integral part of any system where data integrity and consistent operation are paramount, making it an ideal choice for applications in computing, industrial, and portable electronics.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring up to three different voltage thresholds, ensuring comprehensive protection for your system's critical voltages.
  • Adjustable Reset Thresholds: Offers the flexibility to set precise voltage thresholds for the reset function, allowing designers to tailor the device to specific application requirements.
  • Low Supply Current: Its energy-efficient design ensures minimal impact on the overall power consumption of the system, making it suitable for battery-operated devices.
  • Manual Reset Input: Includes a manual reset input that provides an additional layer of control, enabling system resets on demand.
  • Reset Time Delay: Features a programmable delay time for the reset signal, giving system components adequate time to stabilize before resuming operation.
  • High Accuracy: Delivers high accuracy in voltage monitoring, ensuring reliable detection of under-voltage conditions.
  • Operating Temperature Range: Designed to operate over an industrial temperature range, making it robust enough for challenging environmental conditions.

Applications

  • Computing Systems
  • Industrial Equipment
  • Portable Devices
  • Embedded Systems
  • Telecommunications

The STM6717TZWY6F is available in a compact package and is characterized by its ease of integration into a wide array of systems. By providing critical protection and monitoring, this device from STMicroelectronics ensures that your systems maintain operational integrity, even in the face of unexpected power supply issues.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess