Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.1
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, UART
Antenna Type Integrated, Chip
Supply Voltage - Operating 2.9 V to 4.8 V
Current - Receiving 49mA to 85mA
Current - Transmitting 238mA to 420mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 70°C
Dimension 100-SMD Module
Win Source Part Number 081253-WL1831MODGBMOCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WL1831MODGBMOCR CAD Model

Description

The WL1831MODGBMOCR is a highly integrated Wi-Fi (802.11 b/g/n) and Bluetooth® module that provides a complete solution for wireless connectivity. Manufactured by Texas Instruments, this module is designed to meet the needs of a wide range of applications requiring high-throughput and quality connectivity features in industrial, medical, and consumer products.

Key Features

  • Wi-Fi and Bluetooth Integration: The module supports both Wi-Fi and Bluetooth technologies, allowing devices to connect to wireless networks and communicate with other Bluetooth-enabled devices seamlessly.
  • 2.4 GHz Band Support: Operating in the 2.4 GHz ISM band, the WL1831MODGBMOCR is optimized for excellent range and performance in a variety of environments.
  • High Data Rates: With support for Wi-Fi 802.11b/g/n standards, the module is capable of achieving data rates of up to 72.2 Mbps using a single spatial stream in a 20 MHz channel, which is ideal for multimedia and data-intensive applications.
  • Low Power Consumption: Designed for power-sensitive applications, the module features power-saving modes that make it suitable for battery-operated devices.
  • Robust Security: The WL1831MODGBMOCR offers advanced security protocols, including WPA, WPA2, and enterprise-level security, to ensure safe and secure data communication.
  • Small Form Factor: Its compact size makes it easy to integrate into a wide range of devices without significantly impacting the overall device size.

Applications

The versatility of the WL1831MODGBMOCR module allows it to be used in various applications, such as:

  • Smart Home Devices
  • Industrial Control Systems
  • Healthcare and Medical Equipment
  • Handheld Consumer Electronics
  • Wireless Audio and Video Streaming Devices

Conclusion

The WL1831MODGBMOCR from Texas Instruments is an exceptional choice for developers and manufacturers seeking to incorporate reliable Wi-Fi and Bluetooth functionality into their products. With its integrated design, high throughput, and energy efficiency, this module provides a sophisticated wireless solution that can significantly reduce time-to-market for a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $17.7737
ECAD model for RN4871-I/RM130
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for WT32-A-AI3
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $73.1168
ECAD model for SPWF04SA
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
Microchip Technology
RX TXRX MODULE BLE CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $17.5940
ECAD model for RN4870-V/RM140
Silicon Labs
RX TXRX MODULE SURFACE MOUNT / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $5.7382
ECAD model for MGM13P12F512GE-V2
Dialog Semiconductor GmbH
RX TXRX MOD WIFI SURFACE MOUNT / WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount
Need more? Email Us
ECAD model for SC14SPNODE SF01T
Murata Electronics North America
RX TXRX MOD WIFI CHIP DIN RAIL / WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip DIN Rail
Need more? Email Us
ECAD model for SN802GRC-4DM-X
STMicroelectronics
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.5220
ECAD model for SPBTLE-1S

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9402 $59.8804
5+ $24.5664 $122.8320
7+ $23.7987 $166.5909
9+ $23.0310 $207.2790
12+ $22.2633 $267.1596
16+ $19.9602 $319.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention