Products specifications Report Issue?

Case / Package TO-46
Max Operating Temperature 125 °C
Max Output Voltage 2.5 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
RoHS Non-Compliant
Temperature Coefficient 35 ppm/°C
Win Source Part Number 1189396-LT1009MH/883
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1009MH/883 CAD Model

Description

The LT1009MH/883 is a precision voltage reference component manufactured by Linear Technology, renowned for its high stability and accuracy in critical applications. This device is specifically designed to deliver a fixed 2.5V output voltage with a tight tolerance, making it an ideal choice for analog-to-digital converters, digital-to-analog converters, and other high-precision circuitry.

Key Features

  • Output Voltage: Provides a precise 2.5V reference voltage.
  • Temperature Coefficient: Boasts an excellent temperature coefficient, ensuring minimal voltage variation across a wide temperature range.
  • Long-Term Stability: Offers outstanding long-term stability, making it reliable for sustained use in demanding conditions.
  • Low Noise: Exhibits low noise characteristics, which is crucial for sensitive electronic applications.
  • Supply Voltage Range: Supports a wide supply voltage range, providing versatility in various circuit designs.

Applications

The LT1009MH/883 is designed for use in environments that require military-grade components. Its robustness and high precision make it suitable for:

  • High-precision instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Military and aerospace electronics
  • Professional-grade audio equipment

Quality and Reliability

Linear Technology ensures that the LT1009MH/883 meets stringent quality standards. The device is available in a hermetically sealed metal can package, which provides excellent environmental and mechanical protection. The "883" suffix indicates that the product complies with military specifications, guaranteeing its performance in harsh conditions and extreme temperatures.

Technical Specifications

Parameter Value Output Voltage 2.5V ±0.2% Temperature Coefficient 20ppm/°C max Supply Voltage Range 4V to 40V Package Type Metal Can (TO-46)

With its combination of precision, stability, and ruggedness, the LT1009MH/883 from Linear Technology stands out as a reliable voltage reference source for high-performance electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Analog Devices Inc.
2.5V VOLTAGE REFERENCE
Lowest to $6.5735
ECAD model for REF192GRU
Fairchild/ON Semiconductor
Programmable Shunt Regulator
Need more? Email Us
ECAD model for FAN431LZXA
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.7006
ECAD model for SC431CSK-1TRT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention