Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 60A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 20A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 220μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 100nC
Turn-on and Turn-off delay time 31ns/100ns
Testing Conditions 390V, 20A, 3.3 Ohm, 15V
Reverse Recovery Time (trr) 44ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 083595-STGW20NC60VD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW20NC60VD CAD Model

Description

STGW20NC60VD - STMicroelectronics N-Channel IGBT

The STGW20NC60VD is a high-performance N-channel IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to combine the high input impedance of a standard MOSFET with the high switching speeds and low saturation voltage of a bipolar transistor. The device is well-suited for a variety of high-efficiency applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems.

Key Features

  • Voltage Rating: The STGW20NC60VD is rated for a maximum collector-emitter voltage of 600V, making it suitable for high-voltage applications.
  • Current Handling: It can handle continuous collector currents up to 40A, with pulse collector currents reaching 80A, providing robust performance for demanding loads.
  • Low On-State Voltage: The device has a low on-state voltage drop (V<sub>CE(sat)), which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: It features a maximum switching frequency, facilitating use in high-frequency circuits.
  • Short-Circuit Rating: The IGBT has a short-circuit withstand time, providing a degree of protection against fault conditions.

Applications

The versatility of the STGW20NC60VD allows it to be used in a wide range of applications. Some common uses include:

  • AC and DC motor drives
  • Power inverters for renewable energy sources such as solar panels and wind turbines
  • Switched-mode power supplies (SMPS)
  • Welding equipment
  • Inductive heating and cooking
  • Automotive applications such as electric and hybrid vehicles

Additional Information

The STGW20NC60VD is encapsulated in a TO-247 package, which offers high thermal performance and is suitable for through-hole mounting. This IGBT is also characterized by a low gate charge and minimal internal capacitances, which contribute to its efficient switching performance. Furthermore, the device is supported by STMicroelectronics' commitment to quality and reliability, ensuring a dependable solution for power electronics designers and manufacturers.

You May Also Be Interested in

ON Semiconductor
IGBT 20A, 350V, N-CHANNEL
Lowest to $16.0238
ECAD model for SGB8206ANSL3G
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS
ON Semiconductor
IGBT 1200V 60A 534W TO247 / IGBT
Lowest to $13.9152
ECAD model for NGTB30N120L2WG
STMicroelectronics
Designed for soft commutation only
Lowest to $15.9664
ECAD model for STGW40V60DLF
ON Semiconductor
IGBT 45A 600V TO-247
Lowest to $2.4701
ECAD model for NGTB45N60S1WG
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF
ON Semiconductor
IGBT 600V 100A 223W TO247 / IGBT
Need more? Email Us
ECAD model for NGTB50N60FWG
STMicroelectronics
Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Need more? Email Us
ECAD model for STGFW80V60F

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2519 $51.0228
29+ $3.4888 $101.1752
45+ $3.3797 $152.0865
62+ $3.2707 $202.7834
80+ $3.1617 $252.9360
106+ $2.8346 $300.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention