EN
  • EN
  • DE

74F373MSA

Part No 74F373MSA
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal Transparent Latch with 3-STATE Outputs | IC LATCH TRANSP OCT 3ST 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 5.3ns
Current - Output High, Low 3mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74F373
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1131339-74F373MSA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F373MSA CAD Model

Description

The 74F373MSA is a high-performance, octal transparent latch with 3-state outputs designed by ON Semiconductor. This integrated circuit is part of the 74F series, which is renowned for its fast speeds and exceptional reliability. The 74F373MSA is engineered to meet the demands of high-speed memory buffering and data storage applications.

Key Features

  • Octal D-Type Latch: The device features eight latches with 3-state outputs, providing ample data storage capability for complex digital systems.
  • Transparent Latch: It offers a transparent mode where the output follows the input when the latch enable (LE) signal is high, ensuring real-time data flow.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, facilitating ease of data transfer and multiplexing.
  • Edge-Triggered Latching: The latches are edge-triggered, capturing data on the transition of the LE signal, which enhances the precision of data capture.
  • High-Speed Operation: With its fast propagation delay and setup times, the 74F373MSA is suitable for high-speed applications that require quick data processing and throughput.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, making it versatile for various industrial environments.
  • Low Power Consumption: It is designed to operate with low power consumption, which is essential for energy-efficient designs.

Applications

The 74F373MSA is commonly utilized in systems that require high-speed data capture and temporary data storage. Its applications span across a wide range of sectors including:

  • Memory buffering and data storage
  • Bus interface logic
  • Industrial control systems
  • Communication infrastructure
  • Computers and computer peripherals

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74F373MSA is manufactured with precision and is subject to rigorous testing to ensure it meets the stringent standards for quality and reliability set by ON Semiconductor. This commitment ensures that customers receive a product that performs reliably over its intended lifespan.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess