EN
  • EN
  • DE

STGW15M120DF3

Part No STGW15M120DF3
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 30A 259W / Low thermal resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) at Vge, Ic 2.3V at 15V, 15A
Power - Max 259W
Switching Energy 550μJ (on), 850μJ (off)
Input Type Standard
Gate Charge 226nC
Td (on/off) at 25°C 26ns/122ns
Test Condition 600V, 15A, 22Ohm, 15V
Reverse Recovery Time (trr) 270ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Part Number Series STGW15
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813920-STGW15M120DF3
Ultra Librarian 3D Model Ultra Librarian STGW15M120DF3 CAD Model

Description

The STGW15M120DF3 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to meet the demands of high-efficiency and high-switching-speed applications, making it an ideal choice for a variety of power electronics systems.

Key Features

  • High Current Capability: The STGW15M120DF3 is capable of handling continuous collector currents up to 15A, with a maximum rating of 30A in pulsed mode, allowing it to drive high-power applications with ease.
  • High Voltage Rating: With a collector-emitter voltage rating of 1200V, this IGBT can be used in high-voltage circuits, offering excellent performance in applications such as motor drives, inverters, and power supplies.
  • Low On-State Voltage Drop (Vce(on)): The device has been optimized to have a low on-state voltage drop to increase efficiency, especially in applications where conduction losses are critical.
  • Short-Circuit Rating: It features a short-circuit withstand time of 10µs, providing robust performance and reliability under fault conditions.
  • Co-Packaged Diode: The STGW15M120DF3 includes a fast and soft co-packaged freewheeling diode, which enhances the switching performance and reduces the overall component count in the circuit design.

Applications

The versatility of the STGW15M120DF3 allows it to be used in a wide range of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • High-Frequency Converters
  • Welding Equipment

Advanced Technology

STMicroelectronics has integrated the latest advancements in IGBT technology to ensure the STGW15M120DF3 delivers superior performance. The device utilizes a trench gate field-stop structure that provides a combination of low on-state voltage and high-speed switching. This technology also contributes to reduced switching losses, making the IGBT suitable for high-frequency operation.

Environmental and Quality Certifications

The STGW15M120DF3 is manufactured to meet the highest quality and reliability standards. It complies with international environmental regulations, including RoHS and REACH, ensuring an eco-friendly product lifecycle.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0206 $60.3090
36+ $3.2991 $118.7676
55+ $3.1959 $175.7745
75+ $3.0928 $231.9600
97+ $2.9898 $290.0106
130+ $2.6804 $348.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess