EN
  • EN
  • DE

BD34700FV-E2

Part No BD34700FV-E2
Manufacturer Rohm Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 40SSOPB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 4
Interface Serial
Supply Voltage (V) 6.5V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-SSOP (0.213", 5.40mm Width)
Supplier Device Package 40-SSOPB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752319-BD34700FV-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD34700FV-E2 CAD Model

Description

The Rohm Semiconductor BD34700FV-E2 is a high-performance, low-power audio digital-to-analog converter (DAC). This DAC is designed for high-resolution audio applications, offering exceptional sound quality and low distortion. Its advanced features make it suitable for a wide range of audio equipment, from portable players to high-end home audio systems.

Applications

  • High-Resolution Audio Players: Used in portable and stationary audio players to deliver high-fidelity sound.
  • Home Audio Systems: Integrated into amplifiers, receivers, and DACs to enhance audio quality.
  • Automotive Audio Systems: Employed in car audio systems for premium sound reproduction.
  • Professional Audio Equipment: Used in studio mixers, audio interfaces, and recording devices.
  • Gaming Consoles: Provides high-quality audio output for immersive gaming experiences.

Features

  • High Resolution: Supports up to 32-bit/384kHz audio data.
  • Low Distortion: Achieves a very low total harmonic distortion plus noise (THD+N) for clean audio output.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable devices.
  • Digital Filters: Includes advanced digital filters to minimize noise and improve audio clarity.
  • I2S Interface: Uses a standard I2S interface for easy integration with other audio components.

Benefits

  • Superior Audio Quality: Delivers clear, detailed, and accurate sound reproduction.
  • Extended Battery Life: Low power consumption allows for longer usage in portable devices.
  • Reduced Noise: Advanced digital filters minimize unwanted noise and artifacts.
  • Easy Integration: Standard I2S interface simplifies the design process.
  • Compact Design: Small footprint allows for use in space-constrained applications.

Additional Details

The BD34700FV-E2 operates with a supply voltage of 3.0V to 3.6V for the analog section and 1.7V to 3.6V for the digital section. It features a signal-to-noise ratio (SNR) of typically 115dB or higher. The device is available in a compact VQFN package. It incorporates a de-emphasis filter for CD playback and supports various audio formats. The DAC also includes built-in protection circuits to ensure robust performance and prevent damage from overvoltage or short circuits.

You May Also Be Interested in

Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9919 $59.7570
75+ $1.6345 $122.5875
110+ $1.5834 $174.1740
155+ $1.5324 $237.5220
195+ $1.4812 $288.8340
265+ $1.3280 $351.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess