Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 10 A
Current - Collector Pulsed (Icm) 24 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 3A
Power - Max 50 W
Switching Energy 33µJ (off)
Input Type Standard
Gate Charge 21 nC
Td (on/off) @ 25°C 5ns/53ns
Test Condition 480V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 45 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP3
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277340-STGP3NB60HD
Ultra Librarian 3D Model Ultra Librarian STGP3NB60HD CAD Model

Description

The STGP3NB60HD is a robust insulated gate bipolar transistor (IGBT) from STMicroelectronics, designed for high voltage and high-speed power switching applications. This IGBT is well-suited for a range of industrial uses, including motor drives, uninterruptible power supplies (UPS), and switch-mode power supplies (SMPS).

Key Features

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CE) of 600V, the STGP3NB60HD can handle significant power levels, making it ideal for a wide range of applications.
  • Optimized for Fast Switching: The device's fast switching characteristics enable efficient operation at high frequencies, which can improve the performance of power converters and reduce electromagnetic interference (EMI).
  • Low On-Voltage Drop (V<sub>CE(sat)): The low on-state voltage drop helps in reducing conduction losses and improving overall efficiency in power circuits.
  • High Current Rating: With a continuous collector current (I<sub>C) rating of 6A, this IGBT can handle significant current, making it suitable for high power applications.
  • Co-Packaged with a Free Wheeling Diode: The inclusion of an anti-parallel diode provides protection against voltage spikes and enhances the device's performance in inductive load applications.

Applications

The STGP3NB60HD is versatile and can be used in a variety of applications such as:

  • AC and DC motor drives
  • Power inverters and converters
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating systems
  • Welding equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STGP3NB60HD is no exception. It is manufactured to meet high standards, ensuring stable performance and a long operational life for the products in which it is used.

Environmental Considerations

The STGP3NB60HD complies with RoHS (Restriction of Hazardous Substances) and is designed to meet environmental standards, contributing to the production of greener and more sustainable electronic equipment.

You May Also Be Interested in

ON Semiconductor
IGBT 1200V 60A 534W TO247 / IGBT
Lowest to $13.9152
ECAD model for NGTB30N120L2WG
ON Semiconductor
IGBT T0220 360V CL / IGBT
Need more? Email Us
ECAD model for MGP20N36CL
Infineon Technologies
Need more? Email Us
ECAD model for SKD04N60LV
Microsemi Corporation
High Speed PT IGBT
Need more? Email Us
ECAD model for APT64GA90B
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS
Infineon Technologies
IGBT 1200V 6.2A 62W TO220-3
Need more? Email Us
ECAD model for SKP02N120XKSA1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.59V, @Vge=15V, Ic=17A) | IGBT 600V 31A 100W TO220AB
Need more? Email Us
ECAD model for IRG4BC30F
IXYS
HiPerFAST IGBTs B2-Class High Speed
Need more? Email Us
ECAD model for IXGA16N60B2
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)max.=2.70V, @Vge=15V, Ic=12A) | IGBT 600V 23A 100W TO220AB
Lowest to $8.7880
ECAD model for IRG4BC30W

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention