EN
  • EN
  • DE

ST7FLITEUS5M3

Part No ST7FLITEUS5M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST7FL
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263200-ST7FLITEUS5M3
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS5M3 CAD Model

Description

The ST7FLITEUS5M3 is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide array of applications requiring efficient control and processing capabilities. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use.

Key Features

  • Core: The ST7FLITEUS5M3 is built around an 8-bit CPU core, optimized for low power consumption and high-speed processing, making it suitable for battery-operated devices and time-critical control applications.
  • Memory: It comes with 1 Kbyte of high-density EEPROM, which is ideal for data storage, and 8 Kbytes of Flash program memory, providing ample space for complex programs and algorithms.
  • Clock System: A flexible clock control system supports various modes, including an external clock, an internal RC oscillator, and a low-power crystal oscillator, allowing the device to be tailored to specific power and precision requirements.
  • Peripherals: The device includes a rich set of integrated peripherals such as a 10-bit analog-to-digital converter (ADC), an auto-reload timer, and enhanced PWM outputs, which facilitate a wide range of functions from analog signal processing to complex motor control.
  • Communication: It features a synchronous serial communication (SSC) interface, which enables easy communication with other microcontrollers, sensors, and peripherals.
  • I/O Ports: Multiple general-purpose I/O ports with configurable pull-up resistors and open-drain outputs allow for versatile connection to external devices and easy interface with various sensors and actuators.
  • Low-Power Modes: The ST7FLITEUS5M3 supports multiple low-power modes including Halt and Active-Halt, significantly reducing power consumption during idle times.

Applications

The ST7FLITEUS5M3 microcontroller is suitable for a broad range of applications. It is particularly well-suited for automotive and industrial applications, consumer electronics, and smart control systems. Its robust feature set also makes it ideal for smart sensors, home appliances, personal healthcare devices, and portable instrumentation.

Support and Resources

STMicroelectronics provides extensive support for the ST7FLITEUS5M3, including development tools, software libraries, and documentation to assist developers in creating efficient and robust applications. Additionally, the microcontroller is supported by ST's Visual Develop (STVD) and ST7 software libraries, which include a range of examples and drivers to jumpstart the development process.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess