EN
  • EN
  • DE

STGP30NC60K

Part No STGP30NC60K
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 125 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 20A
Power - Max 185 W
Switching Energy 350µJ (on), 435µJ (off)
Input Type Standard
Gate Charge 96 nC
Td (on/off) @ 25°C 29ns/120ns
Test Condition 480V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP30
Other Names -497-7014-5,1805-STGP30NC60K,497-7014-5,1026-STGP30NC60K
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277327-STGP30NC60K
Ultra Librarian 3D Model Ultra Librarian STGP30NC60K CAD Model

Description

STGP30NC60K - IGBT from STMicroelectronics

The STGP30NC60K is a high-performance IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed for a wide range of power electronics applications. This IGBT is well-suited for motor drive, inverter, and high-frequency switching applications due to its outstanding features that include low on-voltage drop and high-speed switching characteristics.

Key Features

  • High Voltage Capability: The STGP30NC60K has a collector-emitter voltage (V<sub>CE) rating of 600V, making it suitable for high voltage circuits and providing ample headroom for voltage spikes and surges often encountered in power applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): It features a low saturation voltage of typically 2.1V at 15A, which translates to reduced conduction losses and improved efficiency in power circuits.
  • High Current Rating: With a continuous collector current (I<sub>C) of 30A at 25°C, this IGBT can handle significant power levels, making it ideal for heavy-duty applications.
  • Fast Switching Speed: The device offers a fast switching speed, which is crucial for reducing switching losses and improving the performance of power converters and inverters.
  • Co-Packaged Free Wheeling Diode: The STGP30NC60K comes with an integrated fast recovery diode, which provides efficient freewheeling functionality, essential for inductive load applications.

Applications

The versatility of the STGP30NC60K allows it to be employed in various applications, including:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Welding equipment
  • Inductive heating
  • Switch-mode power supplies (SMPS)

Reliability and Performance

STMicroelectronics has designed the STGP30NC60K with robustness in mind. The device is built to withstand harsh environments and provide reliable performance over a wide temperature range. Its robustness is backed by STMicroelectronics' commitment to quality and performance in semiconductor technology.

For engineers and designers looking for an IGBT that offers a balance of high efficiency, reliability, and performance, the STGP30NC60K is an excellent choice that can help enhance the operation of power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess