EN
  • EN
  • DE

STGIPS35K60L1

Part No STGIPS35K60L1
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 1 Phase
Current 35 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 22-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS35
Other Names 497-13164,-497-13164
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279075-STGIPS35K60L1
Ultra Librarian 3D Model Ultra Librarian STGIPS35K60L1 CAD Model

Description

The STGIPS35K60L1 is a cutting-edge, intelligent power module designed and manufactured by STMicroelectronics. This module is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically tailored for applications requiring a compact footprint, high efficiency, and reliability. With a power rating of up to 35A and 600V, this module is an excellent choice for a wide range of applications including home appliances, fans, pumps, and other low-power motor drives.

Features

  • Integrated Design: The STGIPS35K60L1 combines IGBTs, freewheeling diodes, and gate drivers in a single package, reducing the complexity and size of the circuit design.
  • High Efficiency: Utilizing state-of-the-art IGBT technology, the module offers low conduction and switching losses, which translates into high efficiency and reduced heat generation.
  • Advanced Protection: It includes features such as under-voltage lockout, smart shutdown, and temperature monitoring to ensure safe operation under various conditions.
  • Easy to Use: The module is designed for ease of use with a simplified circuit layout, built-in bootstrap diodes, and an optimized gate drive.
  • Compact Size: The SLLIMM™-nano package is designed to be as compact as possible, making it suitable for space-constrained applications.

Applications

  • Home Appliances (Washing Machines, Refrigerators)
  • Air Conditioners
  • Fans and Pumps
  • Light Industrial Motor Drives

The STGIPS35K60L1 is not only robust and reliable but also offers the flexibility needed for innovative and energy-efficient motor control systems. Its integrated design and advanced features make it a go-to choice for designers looking to improve system performance while reducing time-to-market. STMicroelectronics' commitment to quality ensures that each module meets the highest standards, providing a dependable solution for your power control needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0763 $66.1526
4+ $27.1396 $108.5584
6+ $26.2915 $157.7490
8+ $25.4434 $203.5472
11+ $24.5952 $270.5472
14+ $22.0509 $308.7126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,188 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess