EN
  • EN
  • DE

STGIPS30C60-H

Part No STGIPS30C60-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description MOD IPM SLLIMM 30A 600V 25SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 30 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS30
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 850209-STGIPS30C60-H
Ultra Librarian 3D Model Ultra Librarian STGIPS30C60-H CAD Model

Description

STGIPS30C60-H - STMicroelectronics

The STGIPS30C60-H is a cutting-edge Intelligent Power Module (IPM) from STMicroelectronics, designed for advanced motor drive applications. This high-performance module is part of STMicroelectronics' SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, offering a compact and highly efficient solution for inverterized motor drives.

Key Features:

  • Integrated IGBTs: The module incorporates state-of-the-art IGBTs with a low on-state voltage drop to ensure high efficiency and superior thermal performance.
  • Advanced Gate Drivers: The built-in gate drivers are optimized for the IGBTs, providing excellent switching performance and protection features for enhanced reliability.
  • Short-Circuit Ruggedness: The STGIPS30C60-H is designed to withstand short-circuit conditions, offering a robust solution for industrial environments.
  • Over-Temperature Protection: With an integrated temperature sensor, the module can provide over-temperature protection, preventing damage from overheating.
  • Isolation: The module features built-in isolation between the low-voltage and high-voltage sections, ensuring safe operation and simplifying system design.
  • Compact Design: The SLLIMM™ package is engineered to minimize footprint and maximize power density, making it ideal for space-constrained applications.

Applications:

The STGIPS30C60-H is highly versatile and can be used in a variety of applications, including:

  • AC Motor Drives
  • Washing Machines
  • Refrigerators
  • Fans and Pumps
  • Other Home Appliances

Technical Specifications:

The IPM operates with a supply voltage of up to 600V and features a 30A current rating. Its three-phase inverter design with IGBTs and an optimized gate driver circuit ensures efficient motor control in a wide range of operating conditions.

With its robust design, the STGIPS30C60-H from STMicroelectronics is a reliable and efficient solution for designers looking to improve the performance and efficiency of their motor drive systems, while reducing the overall system size and complexity.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $7.2253
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1111 $70.2222
5+ $28.8092 $144.0460
7+ $27.9089 $195.3623
9+ $27.0085 $243.0765
12+ $26.1083 $313.2996
15+ $23.4075 $351.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess