EN
  • EN
  • DE

STGIPQ3HD60-HZ

Part No STGIPQ3HD60-HZ
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase Inverter
Current 3 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Standard Package 360
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279072-STGIPQ3HD60-HZ
Ultra Librarian 3D Model Ultra Librarian STGIPQ3HD60-HZ CAD Model

Description

The STGIPQ3HD60-HZ is a cutting-edge power module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This intelligent power module (IPM) is part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is specifically engineered to drive high-power applications with efficiency and precision.

Key Features

  • Advanced IGBT Technology: Utilizes the latest Insulated Gate Bipolar Transistor (IGBT) technology to ensure high efficiency and fast switching capabilities, making it suitable for a wide range of high-speed applications.
  • Integrated Bootstrap Diodes: Comes with built-in bootstrap diodes for the high-side gate-drive circuitry, simplifying the design and reducing external component count.
  • Over-Temperature Protection: Features a smart over-temperature shutdown function to protect the module from overheating, thereby enhancing system reliability.
  • Optimized for Motor Drive Applications: The module is specifically designed for motor drive applications, making it an ideal choice for industrial drives, home appliances, fans, and pumps.
  • Compact and Robust Package: Encased in a robust and compact package that is designed to minimize electrical resistance and thermal impedance, ensuring excellent thermal performance and durability.

Applications

The STGIPQ3HD60-HZ is versatile and can be used in a variety of applications. Its high-performance characteristics make it suitable for:

  • AC motor drives
  • Washing machines
  • Refrigeration compressors
  • Industrial fans and pumps
  • General-purpose inverters

Technical Specifications

With a 600V operational voltage and a 3A current rating, the STGIPQ3HD60-HZ is capable of handling significant power levels. Its three-phase IGBT inverter bridge configuration coupled with built-in control and protection features makes it a highly integrated solution for power electronic designers.

In summary, the STGIPQ3HD60-HZ from STMicroelectronics is a powerful and reliable module that offers a combination of advanced technology, protection features, and high performance in a user-friendly package. It is an excellent choice for designers looking to enhance the efficiency and reliability of their high-power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess