EN
  • EN
  • DE

STGF20V60DF

Part No STGF20V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT BIPO 600V 20A TO-220 / IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Package Tube
Product Status Active
Base Product Number STGF20
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 935370-STGF20V60DF
Ultra Librarian 3D Model Ultra Librarian STGF20V60DF CAD Model

Description

STMicroelectronics STGF20V60DF IGBT

The STGF20V60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, designed for a wide range of high-efficiency applications. This device is tailored for performance-driven systems that require robust and reliable power switching capabilities. The IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors, making it an ideal choice for high-performance power conversion in both industrial and consumer applications.

With a maximum collector-emitter voltage of 600V, the STGF20V60DF is well-suited for applications that operate under high voltage conditions. Its collector current rating of 40A at 25°C ensures that it can handle significant power without overheating, thanks to its maximum junction temperature of 175°C. This high current capability is essential for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

The device features a low on-state voltage drop (Vce(sat)) which minimizes conduction losses and improves overall efficiency. Additionally, the IGBT's fast switching characteristics reduce switching losses, further enhancing the efficiency of the systems in which it is used. The STGF20V60DF also boasts a co-packaged fast recovery anti-parallel diode, which is optimized for low forward voltage drop and minimal reverse recovery time, thus reducing losses during the diode's conduction and switching periods.

One of the key benefits of the STGF20V60DF is its robustness. The device is engineered to withstand harsh conditions, featuring a high ruggedness rating. It also includes an internal soft recovery feature that contributes to the reduction of electromagnetic interference (EMI), making it easier to meet regulatory requirements for EMI emissions in power electronics systems.

For designers and engineers looking for a high-performance IGBT that offers a combination of efficiency, reliability, and power handling, the STGF20V60DF from STMicroelectronics is an excellent choice. It provides the necessary features to optimize the performance of advanced power conversion systems, while also ensuring long-term reliability and cost-effectiveness.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess