EN
  • EN
  • DE

STGF17NC60SD

Part No STGF17NC60SD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 17 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 15V, 12A
Power - Max 32 W
Switching Energy 135µJ (on), 815µJ (off)
Input Type Standard
Gate Charge 54.5 nC
Td (on/off) @ 25°C 17.5ns/175ns
Test Condition 480V, 12A, 10Ohm, 15V
Reverse Recovery Time (trr) 31 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF17
Other Names -497-13580-5,497-13580-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277336-STGF17NC60SD
Ultra Librarian 3D Model Ultra Librarian STGF17NC60SD CAD Model

Description

The STGF17NC60SD is a robust and high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to meet the efficiency and reliability requirements of a wide range of high-power switching applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems.

Key Features:

  • High Voltage Capability: The STGF17NC60SD is rated for a maximum collector-emitter voltage of 600V, making it suitable for applications that require high voltage operation.
  • High Current Rating: With a continuous collector current of 17A at 25°C, and a pulsed collector current of 68A, this IGBT can handle significant power levels, which is essential for heavy-duty operations.
  • Low On-Voltage Drop (V<sub>CE(sat)): The device features a low on-state voltage drop, which enhances its efficiency by minimizing conduction losses.
  • Short-Circuit Rating: It offers a short-circuit withstand time of 10μs, providing robustness and reliability in adverse conditions.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which simplifies circuit design and enhances switching performance.
  • High Switching Speed: The device is optimized for high-speed switching, which helps in reducing switching losses and improving overall system efficiency.

Applications:

  • Motor Control Systems
  • Power Supply Units
  • Induction Heating
  • Welding Equipment
  • Renewable Energy Inverters

The STGF17NC60SD is a testament to STMicroelectronics' commitment to providing advanced power semiconductor technology. Its combination of high voltage and current ratings, efficiency, and speed makes it an excellent choice for designers looking to optimize their power conversion systems. With its robust design and integrated features, this IGBT is well-suited to meet the demands of today's energy-conscious and high-performance power applications.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess