EN
  • EN
  • DE

STGE200NB60S

Part No STGE200NB60S
Manufacturer STMicroelectronics
Catalog IGBTs - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 200 A
Power - Max 600 W
Vce(on) (Max) @ Vge, Ic 1.6V @ 15V, 100A
Current - Collector Cutoff (Max) 500 µA
Input Capacitance (Cies) @ Vce 1.56 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP
Base Product Number STGE200
Other Names 497-6731-5,STGE200NB60S
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277483-STGE200NB60S
Ultra Librarian 3D Model Ultra Librarian STGE200NB60S CAD Model

Description

The STGE200NB60S is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) module designed by STMicroelectronics, a leader in semiconductor technology. This power module is engineered to cater to a wide array of power applications, particularly where high efficiency, reliability, and thermal management are of paramount importance.

Key Features

  • High Current Capability: The STGE200NB60S is capable of handling high currents, which makes it suitable for applications requiring robust power delivery.
  • Low On-Voltage Drop (Vce(on)): This IGBT module is designed to have a low on-voltage drop, ensuring high efficiency and reduced energy losses during operation.
  • High Switching Speed: Fast switching capabilities enable the STGE200NB60S to perform exceptionally well in applications where rapid power cycling is crucial.
  • Short-Circuit Rated: The module comes with a short-circuit rating, which provides additional protection against unexpected power surges or faults, enhancing the overall safety and longevity of the system.
  • Co-Packaged Free Wheeling Diode: The inclusion of a free-wheeling diode within the same package allows for efficient energy flow and simplifies circuit design.
  • Maximum Operating Temperature: With a high maximum operating temperature, the STGE200NB60S is well-suited for demanding environments and can maintain performance under thermal stress.

Applications

The versatility of the STGE200NB60S IGBT module allows it to be used in a wide range of applications, including but not limited to:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Induction Heating
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGE200NB60S IGBT module is built with stringent quality control measures and is subjected to rigorous testing to ensure it meets the high standards expected by industries and consumers alike. With its robust design and advanced features, the STGE200NB60S is a testament to STMicroelectronics' dedication to innovation and reliability in power electronics.

You May Also Be Interested in

IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Infineon Technologies
IGBT MODULE
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess