EN
  • EN
  • DE

FS30R06VE3

Part No FS30R06VE3
Manufacturer eupec GmbH
Catalog IGBTs - Modules
Description IGBT-modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1175746-FS30R06VE3
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS30R06VE3 CAD Model

Description

The FS30R06VE3 is an EasyPACK™ module featuring an IGBT (Insulated Gate Bipolar Transistor) and diode manufactured by eupec GmbH, now part of Infineon Technologies. It's designed for applications requiring efficient power switching.

Applications:

  • Motor Drives: Used in AC and DC motor drives for controlling motor speed and torque.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • UPS (Uninterruptible Power Supplies): Integrated into UPS systems to provide backup power.
  • Welding Machines: Used in welding machines to control the welding current.
  • Power Supplies: Used in various power supply applications requiring high efficiency and reliability.

Features:

  • IGBT Technology: Utilizes IGBTs for efficient power switching and low conduction losses.
  • Integrated Diode: Includes an integrated diode for freewheeling or rectification purposes.
  • EasyPACK™ Package: Features the EasyPACK™ package for easy mounting and thermal management.
  • Low VCE(sat): Low collector-emitter saturation voltage for reduced power dissipation.
  • High Switching Frequency: Suitable for high-frequency switching applications.
  • 600V Blocking Voltage: Designed for applications with voltages up to 600V.
  • 30A Continuous Current: Capable of handling a continuous current of 30A.

Benefits:

  • High Efficiency: IGBT technology minimizes power losses, improving overall system efficiency.
  • Easy Mounting: The EasyPACK™ package simplifies mounting and assembly.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.
  • Reduced Heat Dissipation: Low VCE(sat) minimizes heat generation.
  • Cost-Effective Solution: Provides a cost-effective solution for power switching applications.

Additional Details:

The FS30R06VE3 has a blocking voltage of 600V and a continuous collector current rating of 30A (at a specified temperature). The EasyPACK™ package includes screw terminals for easy connection. This module is designed for optimal thermal performance when properly mounted to a heatsink. Consult the Infineon datasheet for detailed electrical characteristics (e.g., switching times, gate charge, thermal resistance) and application guidelines. The integrated diode typically features fast recovery characteristics.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1700V 500A 5000W
Lowest to $118.9049
Powerex Inc.
IGBT MOD 1200V 400A 2800W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 75A 780W
Lowest to $81.3316
Powerex Inc.
IGBT MOD 1700V 100A 960W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 650W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 35A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2811 $94.5622
3+ $38.7953 $116.3859
5+ $37.5825 $187.9125
7+ $36.3698 $254.5886
9+ $35.1582 $316.4238
11+ $31.5211 $346.7321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess