EN
  • EN
  • DE

VKI50-12P1

Part No VKI50-12P1
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MOD 1200V 49A 208W ECO-PAC2 / IGBT Module NPT Full Bridge Inverter 1200 V 49 A 208 W Chassis Mount ECO-PAC2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Package Box
Product Status Obsolete
IGBT Type NPT
Configuration Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 49 A
Power - Max 208 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 50A
Current - Collector Cutoff (Max) 1.1 mA
Input Capacitance (Cies) @ Vce 1.65 nF @ 25 V
Input Standard
NTC Thermistor Yes
Mounting Type Chassis Mount
Package / Case ECO-PAC2
Supplier Device Package ECO-PAC2
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341689-VKI50-12P1
Ultra Librarian 3D Model Ultra Librarian VKI50-12P1 CAD Model

Description

The VKI50-12P1 is a full bridge inverter IGBT module with a voltage rating of 1200 V and a current rating of 49 A.

  • Voltage: 1200 V
  • Current: 49 A
  • IGBT Type: NPT
  • Package: ECO-PAC2
  • Mounting: Chassis
  • NTC Thermistor: Yes
  • Status: Obsolete
  • Power: 208 W
  • Configuration: Full Bridge Inverter
  • Maximum Collector-Emitter Voltage: 1200 V
  • Maximum Collector Cutoff Current: 1.1 mA
  • Input: Standard
  • REACH: Unaffected
  • ECCN: EAR99
  • Package Type: Box
  • Standard Package Quantity: 25

You May Also Be Interested in

Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 50A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 400A 1500W
Lowest to $103.3334
Powerex Inc.
IGBT MOD 1200V 600A 4100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 600A 1560W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 100A 960W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 500A 5000W
Lowest to $118.9049
Powerex Inc.
IGBT MOD 1200V 200A 1130W
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Lowest to $168.4383

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $209.3438 $209.3438
2+ $187.6875 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess