EN
  • EN
  • DE

STGB6NC60HDT4

Part No STGB6NC60HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 15A 56W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 15A
Pulsed Collector Current 21A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 3A
Maximum Power Dissipation 56W
Total Switching Energy(Ets) 20μJ (on), 68μJ (off)
Input Type Standard
Gate Charge 13.6nC
Turn-on and Turn-off delay time 12ns/76ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 21ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 101345-STGB6NC60HDT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB6NC60HDT4 CAD Model

Description

STGB6NC60HDT4 - STMicroelectronics

The STGB6NC60HDT4 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to offer an optimal balance between high switching performance and low conduction losses. This IGBT is well-suited for a wide range of high-efficiency applications, including motor drives, uninterruptible power supplies (UPS), and power inverters.

Key Features

  • High Current Capability: The STGB6NC60HDT4 is capable of handling continuous currents up to 6A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CE) of 600V, this IGBT can handle high voltage applications while providing excellent electrical insulation.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device features a low saturation voltage, which translates to reduced conduction losses and improved efficiency.
  • Fast Switching Speed: The IGBT has been optimized for fast switching, minimizing switching losses and enhancing overall performance.
  • Co-packaged with Free Wheeling Diode: The inclusion of an integrated fast recovery diode ensures efficient free-wheeling operations, critical for AC-DC conversion and other applications involving inductive loads.

Applications

The versatility of the STGB6NC60HDT4 makes it an excellent choice for a variety of electronic applications. It is particularly effective in:

  • Motor Control Systems
  • Power Management Solutions
  • Renewable Energy Inverters
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The STGB6NC60HDT4 is built with robust materials and tested under stringent conditions to ensure it meets the highest standards. Customers can trust this IGBT to deliver consistent performance and longevity in their electronic designs.

Environmental Compliance

Compliant with RoHS and other environmental standards, the STGB6NC60HDT4 reflects STMicroelectronics' dedication to environmental sustainability. Its eco-friendly design ensures minimal impact on the environment while providing a green solution for power electronics.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8985 $53.9100
140+ $0.7373 $103.2220
215+ $0.7142 $153.5530
290+ $0.6912 $200.4480
375+ $0.6681 $250.5375
505+ $0.5990 $302.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess