EN
  • EN
  • DE

STGB19NC60HD

Part No STGB19NC60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description 19 A - 600 V - very fast IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261007-STGB19NC60HD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGB19NC60HD CAD Model

Description

The STGB19NC60HD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This high-speed IGBT is designed to meet the demanding needs of modern power electronics applications, offering a perfect combination of high efficiency and fast switching performance.

Key Features

  • Voltage Rating: The device is rated for a collector-emitter voltage of 600V, making it suitable for a variety of high-voltage applications.
  • Current Capability: It offers a continuous collector current of 19A at 25°C, ensuring robust performance for high-power circuits.
  • High-Speed Switching: With a low collector-emitter saturation voltage and fast switching speeds, the STGB19NC60HD enhances overall system efficiency.
  • Low On-State Voltage Drop (Vce(sat)): This feature reduces conduction losses and improves thermal performance, which is critical for high-efficiency power applications.
  • Co-Packaged Diode: The device includes a free-wheeling diode with a low forward voltage drop, providing additional protection and efficiency in circuits.

Applications

The STGB19NC60HD is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating and Welding Equipment
  • High-Frequency Converters and Inverters

Advanced Technology

STMicroelectronics has integrated advanced technologies into the STGB19NC60HD to ensure superior performance. The device features a robust and rugged design, with a tailored gate charge to enable better controllability and electrical over-stress (EOS) robustness. Its design is focused on minimizing switching losses, which is essential for high-frequency operations.

Quality and Reliability

As with all STMicroelectronics products, quality and reliability are at the forefront. The STGB19NC60HD is manufactured to meet the highest standards, ensuring consistent performance and longevity in the most challenging environments. Customers can trust in the durability and operational excellence of this IGBT for their critical power applications.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1598 $50.3370
765+ $0.1312 $100.3680
1,185+ $0.1271 $150.6135
1,630+ $0.1230 $200.4900
2,105+ $0.1189 $250.2845
2,815+ $0.1066 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,625 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess