EN
  • EN
  • DE

STM32F7508-DK

Part No STM32F7508-DK
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Discovery
Utilized IC / Part STM32F750
Mounting Type Fixed
Contents Board(s), LCD
Interconnect System Arduino R3 Shield
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-19467
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283972-STM32F7508-DK
Ultra Librarian 3D Model Ultra Librarian STM32F7508-DK CAD Model

Description

STM32F7508-DK Discovery Kit

The STM32F7508-DK Discovery Kit from STMicroelectronics is a comprehensive development tool that enables users to easily explore the capabilities of the STM32F7 Series microcontrollers. Designed to jumpstart various applications, this kit is an excellent starting point for developers working on high-performance embedded projects with a need for rich user interfaces, efficient computation, and cutting-edge connectivity.

Key Features:

  • STM32F750N8H6 Microcontroller: At the heart of the Discovery Kit is the STM32F750N8H6 MCU, which boasts a 32-bit ARM Cortex-M7 core. With a maximum frequency of 216 MHz, this processor delivers a perfect balance between performance and power efficiency.
  • Advanced Graphics Support: The kit includes a 4-inch QVGA TFT LCD display, making it ideal for applications that require graphical output. The STM32F7’s Chrom-ART Accelerator™, along with the LCD-TFT controller, ensures smooth and efficient graphics rendering.
  • Onboard Memory: The Discovery Kit is equipped with 64 MB of SDRAM and 16 MB of QSPI Flash memory, providing ample storage for complex applications and facilitating rapid development cycles.
  • Comprehensive Connectivity: To cater to various communication needs, the board includes Ethernet connectivity, a USB OTG port, and support for CAN, USART, SPI, I2C, and more.
  • Integrated Debugger/Programmer: With the onboard ST-LINK/V2-1, developers can easily program and debug the microcontroller without the need for additional hardware, streamlining the development process.
  • Expansion Support: The STM32F7508-DK Discovery Kit is designed for flexibility with its Arduino Uno V3 connectors and STMod+ connector, allowing for the addition of numerous expansion boards and modules.

Software Development:

STMicroelectronics provides a comprehensive suite of software tools to support development on the STM32F7508-DK. The STM32CubeMX initialization code generator and the STM32CubeF7 embedded software package offer a full set of software libraries and examples to accelerate the development of a wide range of applications.

Target Applications:

The Discovery Kit is suitable for a vast array of applications, including industrial automation, medical equipment, home automation, and complex IoT devices. Its powerful feature set and expandability make it an ideal platform for rapid prototyping and development of sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess