Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Platform IAR KickStart
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, J-Link Programmer
Base Product Number STR91
Other Names 497-5065,STR91XSKIAR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283917-STR91X-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STR91X-SK/IAR CAD Model

Description

STMicroelectronics STR91X-SK/IAR Starter Kit

The STR91X-SK/IAR from STMicroelectronics is a comprehensive starter kit designed to facilitate the development and testing of applications for the STR9 microcontroller family. This kit is a collaboration between STMicroelectronics and IAR Systems, combining the robust hardware of the STR9 family with the advanced software tools from IAR, providing an ideal platform for engineers and developers to kickstart their projects.

The centerpiece of the STR91X-SK/IAR kit is the STR910FAW44X microcontroller, which is based on the ARM9E core, operating at up to 96 MHz. This microcontroller is known for its high performance and rich set of features, including a wide range of I/O ports, multiple timers, and support for various communication protocols such as USB, CAN, and Ethernet. Additionally, the STR910FAW44X boasts a large on-chip memory, with up to 256 KB of Flash and 64 KB of RAM, making it suitable for complex applications.

The starter kit includes a feature-rich evaluation board that exposes the capabilities of the STR9 microcontroller. Developers can explore the microcontroller's features through the board's numerous peripherals and interfaces, such as a QVGA TFT LCD, joystick, LEDs, push buttons, serial ports, and extension connectors for further expansion. The board also includes an embedded JTAG debugger, simplifying the debugging and programming process without the need for additional hardware.

Software development is streamlined with the inclusion of IAR's Embedded Workbench, an integrated development environment (IDE) that provides a user-friendly interface and powerful tools such as the IAR C/C++ Compiler, debugger, and project manager. The IDE is designed to maximize the performance of the STR9 microcontroller and to reduce development time with features like advanced code optimization and comprehensive debugging capabilities.

With extensive documentation, sample code, and application notes included, the STR91X-SK/IAR starter kit is an invaluable resource for developers looking to build applications ranging from industrial control systems to networking solutions. Whether you're a seasoned professional or a newcomer to the ARM architecture, this starter kit offers the tools and support to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
CY8C24894 EVAL BRD / CY8C24894 PSOC® 1 M8C MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY3214-PSOCEVALUSB
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-201
Silicon Labs
DAUGHTER CARD TOOLSTCK C8051F327 / C8051F326/C8051F327 Microcontroller Daughter Card
Need more? Email Us
ECAD model for TOOLSTICK327DC
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
ECAD model for C8051F124DK-B
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
Microchip Technology
MPLAB EVAL BRD / MPLAB® PIC® MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DV164036
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Maxim Integrated
MAXQ2000 EVAL BRD / MAXQ2000 MAXQ® MAXQ20 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MAXQ2KUSB-KIT#
NXP / Nexperia
S32G REF DESIGN VEHICLE NETWORK / SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510 - ARM® Cortex®-A53, ARM® Cortex®-M7 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-RDB2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention