EN
  • EN
  • DE

STGB10NB37LZ

Part No STGB10NB37LZ
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL CLAMPED 10A D2PAK INTERNALLY CLAMPED PowerMESH  IGBT | IGBT 440V 20A 125W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 440V
Current - Collector (Ic) (Maximum) 20A
Current - Collector Pulsed (Icm) 40A
Vce(on) (Maximum) at Vge, Ic 1.8V at 4.5V, 10A
Maximum Power 125W
Switching Energy 2.4mJ (on), 5mJ (off)
Input Type Standard
Gate Charge 28nC
Td (on/off) at 25°C 1.3μs/8μs
Test Condition 328V, 10A, 1kOhm, 5V
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STG*10NB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261000-STGB10NB37LZ
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB10NB37LZ CAD Model

Description

STGB10NB37LZ - STMicroelectronics IGBT

The STGB10NB37LZ is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, designed to cater to a wide range of power electronics applications. This device combines the best features of both MOSFETs and bipolar transistors, offering superior efficiency, fast switching, and high current capability.

With a breakdown voltage of 370V and a continuous collector current rating of 10A, the STGB10NB37LZ is well-suited for applications that require robust power handling capabilities. The IGBT is optimized for minimal conduction losses, thanks to its low on-state voltage, which translates to reduced power dissipation and improved overall system efficiency.

The device features a co-packaged fast recovery diode, which is critical for applications that involve high-speed switching. The diode ensures that any reverse recovery losses are minimized, thereby enhancing the performance of the IGBT in circuits like inverters, converters, and motor drives. This makes the STGB10NB37LZ an excellent choice for industrial, automotive, and consumer applications where reliability and efficiency are of paramount importance.

STMicroelectronics has designed the STGB10NB37LZ with a robust and high-performance technology that ensures the device operates reliably even under challenging conditions. It boasts a maximum operating junction temperature of 150°C, which means it can sustain performance without degradation even at elevated temperatures.

The STGB10NB37LZ comes in a D2PAK package, which is known for its compact size and excellent thermal performance. The package is designed to be mounted on a heatsink, which is essential for applications that generate significant amounts of heat. The D2PAK package also allows for easy integration into various circuit designs, providing designers with flexibility and ease of use.

In summary, the STGB10NB37LZ from STMicroelectronics is a powerful and reliable IGBT that offers a combination of high-speed switching, low conduction losses, and robust thermal performance. It is an ideal choice for designers looking to improve the efficiency and reliability of their power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5071 $50.1420
49+ $2.0572 $100.8028
76+ $1.9929 $151.4604
104+ $1.9286 $200.5744
135+ $1.8643 $251.6805
180+ $1.6714 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess