EN
  • EN
  • DE

IHW40N120R3

Part No IHW40N120R3
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Reverse conducting IGBT with monolithic body diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185340-IHW40N120R3
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IHW40N120R3 CAD Model

Description

The IHW40N120R3 is a discrete IGBT (Insulated Gate Bipolar Transistor) manufactured by Infineon Technologies. It's designed for efficient and reliable switching in a variety of power electronics applications, providing a good balance between conduction and switching losses.

Applications

  • Induction Heating Systems
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Renewable Energy Inverters (Solar, Wind)
  • General Purpose Inverters

Features

  • 1200V Blocking Voltage: Suitable for applications with high voltage requirements.
  • 40A Continuous Collector Current: Capable of handling significant current loads.
  • TRENCHSTOP™ Technology: Optimizes the trade-off between conduction and switching losses.
  • Soft Switching Behavior: Reduces EMI and voltage overshoot during switching.
  • Low VCE(sat): Minimizes conduction losses and improves efficiency.
  • Positive Temperature Coefficient: Facilitates easier paralleling for higher power applications.

Benefits

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Robust Performance: Designed for reliable operation in harsh environments.
  • Simplified Design: Reduces the complexity of drive circuitry.
  • Improved System Reliability: Minimizes the risk of device failure.
  • Lower System Cost: Reduces overall component count and cooling requirements.

Additional Details

The IHW40N120R3 leverages Infineon's TRENCHSTOP™ technology to minimize both conduction and switching losses, leading to higher overall efficiency. The soft switching behavior reduces electromagnetic interference (EMI) and voltage overshoot, simplifying system design and improving reliability. The low VCE(sat) characteristic further contributes to reduced conduction losses, optimizing energy conversion efficiency. The positive temperature coefficient enables safe and easy paralleling of multiple IGBTs for higher power applications. This IGBT is typically packaged in a TO-247 housing, offering good thermal performance and ease of mounting. Its robust design ensures reliable operation in demanding industrial environments, making it a suitable choice for various power electronics applications where efficiency and reliability are crucial.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3638 $59.0018
27+ $4.4017 $118.8459
41+ $4.2643 $174.8363
56+ $4.1268 $231.1008
73+ $3.9894 $291.2262
97+ $3.5759 $346.8623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess