EN
  • EN
  • DE

STGB19NC60KD

Part No STGB19NC60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description 20 A - 600 V - short circuit rugged IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261009-STGB19NC60KD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGB19NC60KD CAD Model

Description

The STGB19NC60KD is a high-performance insulated gate bipolar transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor technology. This IGBT is designed to offer efficient and fast switching with low conduction losses, making it ideal for a wide range of power applications, including motor drives, uninterruptible power supplies (UPS), inverter welding machines, and high-frequency converters.

Key Features

  • Voltage Rating: The device is capable of handling up to 600V, providing a high breakdown voltage that is suitable for various industrial applications.
  • Current Capacity: It offers a continuous collector current of 19A at 25°C, ensuring reliable operation even under high power conditions.
  • Low On-State Voltage Drop (Vce(sat)): The low on-state voltage drop minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With a fast switching speed, the STGB19NC60KD is capable of operating at high frequencies, which is essential for reducing the size of passive components and improving power density.
  • Short-Circuit Rating: The device is rated for short-circuit withstand time of 10μs, providing robustness and reliability in adverse conditions.
  • Co-Packaged Diode: The IGBT comes with an integrated fast recovery diode, further enhancing its performance in fast-switching applications.

Applications

The versatility of the STGB19NC60KD makes it suitable for a broad range of high-efficiency applications. Its robustness and high-speed operation are particularly beneficial in:

  • AC and DC Motor Drives
  • Power Supply Units and UPS
  • Welding Equipment
  • Power Factor Correction Circuits
  • Solar Inverters
  • Induction Heating Systems

Conclusion

The STGB19NC60KD from STMicroelectronics stands out as a high-performance IGBT that balances efficiency, speed, and reliability. Its robust design and integrated features make it a go-to choice for designers and engineers seeking to enhance the performance of their power management systems. With its capability to handle high voltages and currents while maintaining fast switching speeds, this IGBT is a critical component in the advancement of modern power electronics.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7810 $50.7650
160+ $0.6409 $102.5440
245+ $0.6208 $152.0960
335+ $0.6008 $201.2680
435+ $0.5808 $252.6480
580+ $0.5207 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess