EN
  • EN
  • DE

OMAP3503ECBBA

Part No OMAP3503ECBBA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA / SOC OMAP3 ARM Cortex A8 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790900-OMAP3503ECBBA
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3503
Introduction Date February 01, 2008
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3503ECBBA CAD Model

Description

The OMAP3503ECBBA is a high-performance, multimedia applications processor from Texas Instruments (TI) that is designed to meet the robust needs of mobile and handheld devices. This processor is a part of TI's OMAP 3 platform, which is renowned for its rich multimedia capabilities and power efficiency. The OMAP3503ECBBA integrates a powerful ARM Cortex-A8 core with a wide range of peripherals and interfaces, making it an ideal choice for developers and manufacturers of advanced multimedia products.

Key Features:

  • ARM Cortex-A8 Core: At the heart of the OMAP3503ECBBA is an ARM Cortex-A8 processor that can run up to 600 MHz, delivering the computing power needed for complex applications and multitasking environments.
  • PowerVR SGX Graphics Accelerator: This processor comes with an integrated PowerVR SGX graphics accelerator that provides advanced 2D and 3D graphics capabilities, enabling rich visual experiences in gaming and user interfaces.
  • Comprehensive Multimedia Support: The OMAP3503ECBBA supports a variety of audio and video codecs, making it capable of handling high-definition video playback and recording, as well as high-quality audio.
  • Multiple Connectivity Options: With support for high-speed USB 2.0, Bluetooth, WLAN, and other connectivity standards, this processor allows for seamless integration with a wide range of peripherals and devices.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP3503ECBBA is optimized for extended battery life in portable devices, without compromising on performance.

Applications:

The OMAP3503ECBBA is suited for a diverse array of applications, including but not limited to:

  • Smartphones and tablets
  • Portable navigation devices
  • Digital media players
  • Handheld gaming consoles
  • Industrial and medical instrumentation

With its combination of high performance, multimedia capabilities, and energy efficiency, the Texas Instruments OMAP3503ECBBA processor is an excellent solution for developers looking to push the boundaries of what's possible in mobile and embedded technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9602 $53.9602
3+ $44.2751 $132.8253
4+ $42.8915 $171.5660
5+ $41.5079 $207.5395
7+ $40.1243 $280.8701
9+ $35.9735 $323.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,286 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess