EN
  • EN
  • DE

TC7106ACPL

Part No TC7106ACPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LCD DVR 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 9V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1106071-TC7106ACPL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7106ACPL CAD Model

Description

Microchip Technology's TC7106ACPL 3½ Digit Analog-to-Digital Converter

The TC7106ACPL is a highly reliable and precision analog-to-digital converter (ADC) from Microchip Technology, designed to offer a perfect blend of performance and flexibility for a wide range of applications. This 3½ digit ADC is ideally suited for portable instruments, digital multimeters, and other battery-operated devices due to its low power consumption and high accuracy.

At the heart of the TC7106ACPL is its ability to directly drive a liquid crystal display (LCD), providing a clear and direct readout without the need for additional components. This feature simplifies design and reduces the overall bill of materials, making it a cost-effective solution for designers.

The device operates with a dual-slope integration method, which ensures excellent noise rejection and a stable display of the measured parameter. It is capable of measuring signals from 0V to 2V with an internal reference, and it can be configured to measure higher voltages with an external reference, offering designers flexibility in their system design.

Key features of the TC7106ACPL include:

  • Low power consumption: Ideal for battery-operated devices, it ensures extended operation time.
  • Internal oscillator: The on-chip oscillator reduces external component count.
  • Auto-zero function: Maintains measurement accuracy by periodically nulling out offset errors.
  • Polled interrupt system: Reduces software overhead and simplifies multiplexed display updates.
  • True differential input and reference: Provides high common-mode rejection and flexible reference options.

With its built-in features, the TC7106ACPL offers a high level of integration, which can significantly ease the design process and enhance the reliability of the final product. Whether used in educational equipment, industrial meters, or consumer electronics, this ADC from Microchip Technology stands out for its ease of use, precision, and efficiency.

For developers and engineers looking to incorporate a dependable ADC into their designs, the TC7106ACPL represents a versatile and cost-effective option that upholds the quality standards Microchip Technology is known for.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess