The STF23NM60MD is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed with the innovative MDmesh™ DM2 technology that integrates a vertical structure with a strip layout to yield one of the industry's best on-resistance and dynamic performance. This Power MOSFET is tailored for high efficiency in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and other power management tasks.
Key Features
- High Voltage Capability: With a drain-source voltage (VDS) of 600 V, the STF23NM60MD is well-suited for applications requiring high voltage operation.
- Low On-Resistance: The device boasts a typical on-resistance (RDS(on)) of only 0.190 ohm, minimizing conduction losses and improving overall efficiency.
- High Current Rating: This MOSFET can handle a continuous drain current (ID) of 17 A, making it capable of powering demanding loads.
- Enhanced Switching Performance: The fast recovery diode and optimized capacitances lead to reduced switching losses, which is critical for high-frequency operations.
- High dv/dt Capability: The device is designed to withstand high voltage transients, ensuring reliability under harsh conditions.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring robust performance and a long operational lifespan.
Applications
The STF23NM60MD is versatile and can be used in a variety of applications, including:
- High-efficiency switch-mode power supplies (SMPS)
- Power adapters and chargers
- LED lighting solutions
- DC-DC converters
- Welding equipment
- Solar inverters
- Uninterruptible power supplies (UPS)
Package and Quality
The STF23NM60MD comes in a TO-220FP package, which provides an isolated backside and good thermal performance, suitable for through-hole mounting. STMicroelectronics ensures high standards of quality and reliability for its products, and the STF23NM60MD is no exception, meeting the stringent requirements of the electronics industry.