EN
  • EN
  • DE

ST78L05B

Part No ST78L05B
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344003-ST78L05B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST78L05B CAD Model

Description

The ST78L05B is a highly reliable, compact voltage regulator designed by the renowned semiconductor manufacturer, STMicroelectronics. This regulator is part of the 78L05 series, which is known for providing fixed positive voltage regulation in a wide array of electronic applications. Its purpose is to maintain a constant 5V output, which is essential for powering microcontrollers, sensors, and other sensitive electronic components that require a stable voltage supply.

Key Features

  • Output Voltage: Fixed at 5V, which is ideal for logic circuits and standard digital devices.
  • Output Current: Capable of delivering up to 100mA, suitable for low-power applications.
  • Low Dropout Voltage: Ensures efficient operation even with input voltages close to the output voltage.
  • Thermal Overload Protection: Provides safety and reliability by shutting down the regulator if the internal temperature exceeds safe limits.
  • Short Circuit Protection: Prevents damage to the regulator and the connected devices in the event of a short circuit.
  • TO-92 Package: A widely used, through-hole mounting package that is easy to handle and integrate into various designs.
  • Low Power Consumption: Ideal for battery-operated devices due to its minimal power draw.

Applications

The ST78L05B is versatile and can be used in numerous electronic circuits. Common applications include:

  • Consumer Electronics: Radios, TVs, and other household gadgets.
  • Portable Devices: Battery chargers, portable media players, and handheld gaming consoles.
  • Embedded Systems: Microcontroller power supply, robotics, and IoT devices.
  • Automotive: Low-power car accessories and onboard electronics.

Reliability and Quality

STMicroelectronics is known for its commitment to quality, and the ST78L05B is no exception. Each component is rigorously tested to ensure it meets the high standards expected by industry professionals and hobbyists alike. With its robust feature set and proven track record, the ST78L05B is a go-to voltage regulator for applications that demand reliability and precision.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess