The ST95P04CM1 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This memory module is specifically designed to offer a high level of data retention and endurance, making it an ideal choice for a wide range of applications that require non-volatile memory storage.
Key Features
- 4 Kbits of EEPROM memory
- Wide voltage range: 2.5V to 5.5V
- High-speed data transfer: 2 MHz clock rate
- Write cycle endurance: 1 million write cycles
- Data retention: 40 years
- Low power consumption
- Serial I2C bus interface
- Self-timed programming cycle with auto-erase
- 8-pin SOIC package for easy integration
Applications
The ST95P04CM1's non-volatile memory storage makes it an excellent choice for a variety of applications that require data to be preserved even after power is removed. These applications include:
- Industrial controls
- Automotive systems
- Medical devices
- Smart cards
- Portable devices and consumer electronics
Performance and Reliability
The ST95P04CM1 EEPROM offers exceptional performance with its high-speed data transfer capabilities and a wide operating voltage range, ensuring compatibility with a variety of microcontroller interfaces. Its significant write cycle endurance and long-term data retention guarantee that it can meet the demands of applications where data integrity is critical.
Easy Integration
With its industry-standard 8-pin SOIC package, the ST95P04CM1 is easy to integrate into existing designs. It supports a serial I2C bus interface, which is widely used for communication in embedded systems, allowing for seamless integration with a minimal number of connections needed.
Conclusion
The ST95P04CM1 from STMicroelectronics is a high-quality, durable, and reliable EEPROM chip that offers a compact non-volatile memory solution for a broad range of applications. Its combination of features and performance makes it a top choice for designers and engineers looking for a memory component that they can trust to maintain data integrity over an extended period.