EN
  • EN
  • DE

STEVAL-VNH5180A

Part No STEVAL-VNH5180A
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPower™
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part VNH5180A
Primary Attributes Single-H-Bridge Driver
Supplied Contents Board(s)
Base Product Number STEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284446-STEVAL-VNH5180A
Ultra Librarian 3D Model Ultra Librarian STEVAL-VNH5180A CAD Model

Description

Introducing the STEVAL-VNH5180A from STMicroelectronics

The STEVAL-VNH5180A is an impressive demonstration board from STMicroelectronics, designed to showcase the capabilities of the VNH5180A high-side driver. This product is an ideal solution for automotive applications and is well-suited for driving resistive or inductive loads with one side connected to ground.

Robust Design for Automotive Applications

Constructed with the needs of the automotive industry in mind, the STEVAL-VNH5180A is built to withstand the demanding conditions of vehicular environments. The board features the VNH5180A, an automotive-grade high-side driver that is capable of driving high current loads up to 8 A. With its wide voltage range from 5.5 V to 28 V, this driver is compatible with a variety of automotive systems.

Advanced Protection Features

The VNH5180A comes with a comprehensive set of protection features to ensure the longevity and reliability of the application. These include over-temperature protection, load current limitation, and active VCC clamping, which work together to prevent damage from a wide range of potential fault conditions. Additionally, the board includes under-voltage and over-voltage shutdown, ensuring that the device operates safely within its electrical limits.

Easy-to-use Interface

The user-friendly interface of the STEVAL-VNH5180A allows for straightforward integration into existing systems. The board is equipped with PWM input for control and a diagnostic feedback signal to monitor the status of the driver. This feedback can be critical for implementing fault detection and handling strategies in sophisticated automotive applications.

Flexible and Versatile

Whether you're driving a small DC motor, controlling a solenoid, or powering LED lights, the STEVAL-VNH5180A is versatile enough to handle a range of applications. Its compact size and screw terminal connectors make it easy to install and connect to your load, providing a convenient and efficient solution for your high-side driving needs.

Conclusion

With its robust design, advanced protection features, and ease of use, the STEVAL-VNH5180A from STMicroelectronics is an excellent choice for developers and engineers looking to implement reliable high-side drivers in their automotive applications. Experience the performance and reliability that STMicroelectronics is known for with the STEVAL-VNH5180A demonstration board.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess