Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr TT Electronics
Package Bulk
Product Status Active
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 300mcd
Lens Style Round with Flat Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 3.4V
Current - Test 20mA
Viewing Angle 85°
Mounting Type Through Hole
Wavelength - Dominant 470nm
Wavelength - Peak 466nm
Package / Case Radial
Supplier Device Package 5mm
Height (Max) 6.80mm
Base Product Number OVLLB8
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 888240-OVLLB8C7
Ultra Librarian 3D Model Ultra Librarian OVLLB8C7 CAD Model

Description

The 888240-OVLLB8C7 is a blue LED indication discrete optoelectronic component from TT Electronics.

  • Package: Bulk
  • Standard Package: 500 pcs
  • Viewing Angle: 85 degrees
  • Lens Color: Colorless with clear transparency
  • Millicandela Rating: 300mcd
  • Forward Voltage: 3.4V
  • Test Current: 20mA
  • Dominant Wavelength: 470nm
  • Peak Wavelength: 466nm
  • Height: 6.80mm
  • Mounting Type: Through-hole
  • Package/Case: Radial
  • Supplier Device Package: 5mm
  • Lens Style: Round with a flat top
  • Lens Size: 5mm (T-1 3/4)

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.4728
ECAD model for SML-D12M8WT86 N
Everlight Electronics Co Ltd
LED RED CLEAR 0805 SMD / Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Need more? Email Us
ECAD model for QTLP630C7TR
Fairchild/ON Semiconductor
VISIBLE LED, WATER CLEAR / Yellow 590nm LED Indication - Discrete 2V 1206 (3016 Metric)
Lowest to $0.1385
ECAD model for QTLP651C3TR
Rohm Semiconductor
Lowest to $0.0763
ECAD model for SML-310YTT8
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-022ML8TT86QP
Rohm Semiconductor
Lowest to $4.3465
ECAD model for SML-521MUWT86NR
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 15-21VYC/TR8
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSA67K-K2-1-0
Bivar Inc.
LED GREEN CLEAR 6PLCC SMD / Green 526nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Need more? Email Us
ECAD model for SMP6-GC

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention