Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6V ~ 5V
Current - Output 10A
Voltage - Input 1.8V ~ 14V
Regulator Topology Buck
Frequency - Switching Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SPDC12L00010
Other Names 497-10758,-497-10758
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284286-STEVAL-SPDC01V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPDC01V2 CAD Model

Description

Introducing the STEVAL-SPDC01V2 from STMicroelectronics

The STEVAL-SPDC01V2 is a state-of-the-art power delivery controller board designed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is specifically engineered to facilitate the development of power delivery solutions that are both efficient and reliable. The board is ideal for professionals and enthusiasts alike who are looking to create or integrate USB Power Delivery (PD) profiles in their applications.

Key Features

  • USB Power Delivery Compliance: The STEVAL-SPDC01V2 is fully compliant with the USB Power Delivery 2.0 specification, ensuring broad compatibility with other USB PD devices and enabling up to 100W of power delivery over a USB Type-C connection.
  • Advanced STUSB1602 Controller: At the heart of the board lies the STUSB1602, a cutting-edge USB PD controller that provides a range of features such as dead battery mode and cable plug orientation detection, enhancing the overall user experience.
  • Flexible Power Configuration: Users can take advantage of the configurable power options to tailor the power delivery profiles to their specific needs, making it suitable for a wide array of applications from consumer electronics to industrial systems.
  • Robust Protection Features: The board comes equipped with overvoltage, overcurrent, and short-circuit protection, ensuring the safety and longevity of both the STEVAL-SPDC01V2 and the connected devices.
  • Comprehensive Evaluation Software: STMicroelectronics provides a dedicated software package that allows for in-depth evaluation and customization of the board's performance, simplifying the development process for engineers.

Applications

The versatility of the STEVAL-SPDC01V2 makes it suitable for a plethora of applications, including but not limited to:

  • Smartphone and tablet chargers
  • Laptop power adapters
  • Power banks
  • Consumer electronics power management
  • Industrial power solutions

With its combination of advanced features, compliance with USB Power Delivery standards, and ease of use, the STEVAL-SPDC01V2 is an invaluable tool for anyone looking to implement efficient power delivery in their next project. STMicroelectronics continues to lead the way in power management solutions, and the STEVAL-SPDC01V2 is a testament to their commitment to innovation and quality.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Intersil
EVALUATION BOARD FOR ISL8104 / ISL8104 EVALUATION BOARD
Need more? Email Us
ECAD model for ISL8104EVAL1Z
Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
Texas Instruments
BOARD EVAL FOR LM2700MT-ADJ / LM2700/LM2700Q-Q1 DC to DC Converter and Switching Regulator Chip 17.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2700MT-ADJEV/NOPB
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention