Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 752041-B1045
Ultra Librarian 3D Model Ultra Librarian B1045 CAD Model

Description

The 752041-B1045 is a pulse transformer manufactured by Pulse.

  • Category: Transformers - Pulse Transformers
  • Packaging: Bulk
  • Obsolete Product: Yes
  • ECCN: OBSOLETE
  • REACH: Unaffected
  • HTSUS: 0000.00.0000
  • MSL: Vendor undefined

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ECAD model for TG110-E050N5RL
Bel Fuse Inc.
MODULE XFRMR / Telecom Transformer 2CT:1/1:1 40 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for S558-5999-E4-F
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
ECAD model for VGT10/9EE-204S2P4
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
ECAD model for TG110-ESV01N6RL
Bel Fuse Inc.
MODULE XFRMR GIGABIT MINIPCI SMD / Telecom Transformer 4(1CT:1CT) 24 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for S558-5999-BA-F
Bel Fuse Inc.
SHDSL, HDSL2 & HDSL4 Magnetics GlobespanVirata G2237
Lowest to $5.3294
ECAD model for S560-6600-DJ
Bel Fuse Inc.
HIGH FREQUENCY MAGNETICS T1/E1 Mini-Octal Transformer Module
Need more? Email Us
ECAD model for S553-6500-C8
Pulse
XFRMR 4PORT 1:2CT 1.2MH SMD / Telecom Transformer 2(1:2CT) 40 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for T1065NLT
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ECAD model for HM42-30001LFTR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention