EN
  • EN
  • DE

STEVAL-OET001V1

Part No STEVAL-OET001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Circuit Protection
Function Transient Voltage Suppression (TVS)
Utilized IC / Part LCP154DJF
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-16686,-1138-STEVAL-OET001V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284596-STEVAL-OET001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-OET001V1 CAD Model

Description

The STEVAL-OET001V1 by STMicroelectronics is an innovative energy harvesting reference design that is part of the company's endeavor to provide eco-friendly, self-powered solutions for a variety of applications. This reference design is specifically tailored for those looking to harness energy from light sources to power small electronic devices and Internet of Things (IoT) sensors, reducing the reliance on batteries and external power sources.

Key Features:

  • Integrated Energy Harvester: The module comes with an advanced energy harvester and storage circuit that efficiently converts light into electrical energy.
  • SPV1050 Ultra-Low Power Energy Harvester: At its core, the STEVAL-OET001V1 utilizes the SPV1050, an ultra-low power and high-efficiency energy harvester and battery charger, which ensures maximum energy extraction from light.
  • Flexible Power Management: The design includes a sophisticated power management system that optimizes the charging and discharging of the connected battery or supercapacitor.
  • Multiple Source Compatibility: It is designed to work with various light sources, including indoor and outdoor environments, making it highly versatile.
  • Compact and Scalable Design: The compact form factor of the STEVAL-OET001V1 allows for easy integration into existing and new designs, while its scalability ensures it can meet the needs of both small and large-scale applications.

Applications:

The STEVAL-OET001V1 is suitable for a wide range of applications, particularly where power availability is a constraint. Key applications include:

  • Wireless sensors and sensor networks
  • Wearable electronics
  • Industrial monitoring systems
  • Environmental monitoring
  • Smart agriculture
  • Energy-efficient smart buildings

With the STEVAL-OET001V1, designers and engineers can create sustainable products that contribute to energy conservation and offer the convenience of maintenance-free operation. STMicroelectronics continues to push the boundaries of technology with solutions like the STEVAL-OET001V1, enabling a greener future through innovative energy harvesting technologies.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess