EN
  • EN
  • DE

AD9516-1/PCBZ

Part No AD9516-1/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR AD9516-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Active
Type Timing
Function Clock Generator
Embedded No
Utilized IC / Part AD9516-1
Primary Attributes 2 Inputs, 14 Outputs, 2.5GHz VCO
Supplied Contents Board(s), Cable(s), Power Supply
Secondary Attributes CMOS, LVDS, LVPECL Output Logic, ADIsimCLK™ Graphical User Interface
Base Product Number AD9516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1377734-AD9516-1/PCBZ
Ultra Librarian 3D Model Ultra Librarian AD9516-1/PCBZ CAD Model

Description

The AD9516-1/PCBZ from Analog Devices Inc. is a leading-edge clock distribution integrated circuit (IC) that provides a multi-output clock distribution function with low jitter and phase noise performance. This device is part of the AD9516 series, which is designed to meet the stringent requirements of high-speed data communication systems and complex digital signal processing applications.

Key Features

  • Integrated PLL: The AD9516-1 features an integrated phase-locked loop (PLL) that can generate a high-frequency output clock from a low-frequency reference input.
  • Multiple Outputs: It offers up to 14 user-configurable clock outputs, enabling it to support multiple devices or systems with a single clock source.
  • Low Jitter Performance: The device provides excellent jitter performance, which is critical for maintaining signal integrity in high-speed communication and digital signal processing.
  • Flexible Reference Input: The IC can accept a wide range of reference input frequencies, making it versatile for different system designs.
  • Programmable: With programmable dividers, delay, and output amplitude, the AD9516-1/PCBZ can be tailored to specific application requirements.
  • Easy Integration: The device comes in a compact package and is designed for easy PCB integration, catering to space-constrained applications.

Applications

The AD9516-1/PCBZ is ideal for a variety of applications, including:

  • Wireless Infrastructure
  • Networking and Communications Equipment
  • Test and Measurement Systems
  • Data Acquisition
  • Radar and Satellite Systems

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD9516-1/PCBZ
Category Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package / Case Surface-Mount
Supply Voltage 3.3 V
Operating Temperature -40°C to +85°C

With its robust feature set and exceptional performance, the AD9516-1/PCBZ is an excellent choice for designers looking to create reliable and high-performance clock distribution networks.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess