EN
  • EN
  • DE

STEVAL-MKI194V1

Part No STEVAL-MKI194V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series iNEMO
Package Bulk
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec
Interface I2C, Serial, SPI
Voltage - Supply 1.71V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LSM6DSR
Base Product Number STEVAL
Other Names 497-19440
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283684-STEVAL-MKI194V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI194V1 CAD Model

Description

Introducing the STEVAL-MKI194V1 from STMicroelectronics

The STEVAL-MKI194V1 is a state-of-the-art adapter board designed by STMicroelectronics to offer a seamless interface for sensor evaluation and development. This innovative product is specifically tailored to work with ST's LPS22HH MEMS nano pressure sensor, a high-performance device that provides accurate and reliable pressure readings ideal for a multitude of applications ranging from wearable devices to smart home systems.

At the heart of the STEVAL-MKI194V1 is the LPS22HH sensor, which boasts an embedded temperature compensation feature that ensures stable and precise measurements across a wide temperature range. The sensor's compact size and low power consumption make it an excellent choice for battery-operated devices, where efficiency and longevity are paramount.

This adapter board comes equipped with a standard DIL 24-pin socket, ensuring compatibility with ST's STEVAL-MKI109V3 motherboard. The STEVAL-MKI109V3 is part of the ST's modular evaluation platform, which facilitates rapid prototyping and streamlines the development process for engineers and designers.

The STEVAL-MKI194V1 is not only about hardware; it supports a comprehensive software ecosystem. Developers can leverage the extensive software development kits (SDKs) and libraries provided by STMicroelectronics to jumpstart their projects. These tools include advanced algorithms and sample code that help reduce time to market and allow for easy integration of the LPS22HH sensor into a wide array of products.

Moreover, the STEVAL-MKI194V1 is designed for plug-and-play functionality, meaning that it can be quickly set up without the need for complex wiring or configuration. This user-friendly approach ensures that even those new to sensor technology can get started with minimal effort.

Whether you're developing the next generation of IoT devices, creating sophisticated environmental monitoring systems, or innovating within the wearable technology space, the STEVAL-MKI194V1 adapter board is the perfect tool to harness the capabilities of the LPS22HH pressure sensor. Its robust design, coupled with STMicroelectronics' support and resources, make it an invaluable asset for any development team looking to push the boundaries of sensor technology.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess