EN
  • EN
  • DE

LM2903HYPT

Part No LM2903HYPT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPAR DUAL LOW PWR 8TSSOP / Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer STMicroelectronics
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C ~ 150°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-TSSOP
Base Product Number LM2903
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16667-6,497-16667-1,497-16667-2
Standard Package 4,000
Win Source Part Number 1323525-LM2903HYPT
Ultra Librarian 3D Model Ultra Librarian LM2903HYPT CAD Model

Description

Product Overview: LM2903HYPT by STMicroelectronics

The LM2903HYPT is a high-quality, dual differential comparator produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to provide a precise and reliable comparison of two input voltages. It is a versatile component, commonly used in various applications such as level shifters, battery chargers, and voltage monitors to name a few.

Key Features

  • Wide Supply Voltage Range: The LM2903HYPT operates from a single power supply over a wide range of voltages, from 2V to 36V, or a dual supply of ±1V to ±18V, making it adaptable for multiple applications.
  • Low Input Offset Voltage: This comparator maintains a low input offset voltage which enhances the accuracy of the device in critical applications where precise voltage comparisons are necessary.
  • Low Current Consumption: It is designed for low current draw, which makes it suitable for battery-powered devices, helping to extend battery life and reduce power consumption.
  • Open Collector Outputs: The output configuration of the LM2903HYPT is an open collector, which allows for wired-AND connections and the ability to drive loads at different voltage levels from the comparator itself.
  • Input Common-Mode Voltage Range: Includes the negative power supply rail, offering the designer flexibility in the choice of input signals.

Applications

  • Industrial Control Systems
  • Automotive Systems
  • Sensing & Detection Circuits
  • Window Comparators
  • Limit Switching Operations
  • Analog-to-Digital Converters (ADCs)

The LM2903HYPT is housed in a TSSOP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. With its robust design, it is capable of withstanding harsh industrial environments and automotive applications that require high reliability and performance.

STMicroelectronics ensures that the LM2903HYPT meets the highest quality standards, providing designers with a dependable and efficient solution for their voltage comparison needs. Whether you are designing a simple threshold detector or a complex analog processing circuit, the LM2903HYPT is an excellent choice for your comparator requirements.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0035 $50.1750
125+ $0.8234 $102.9250
190+ $0.7977 $151.5630
260+ $0.7719 $200.6940
340+ $0.7462 $253.7080
450+ $0.6690 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,026 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess